multicomp PRO Res, 1.1M, 0.25W, Axial, Carbon; Resistance Multicomp Pro MCRC1/4G115KT

Description
RES, 1.1M, 0.25W, AXIAL, CARBON; Resistance:1.1Mohm; Product Range:MCRC Series; Power Rating:250mW; Resistance Tolerance:± 10%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Carbon Composition RoHS Compliant: Yes
Datasheet
Description
RES, 1.1M, 0.25W, AXIAL, CARBON; Resistance:1.1Mohm; Product Range:MCRC Series; Power Rating:250mW; Resistance Tolerance:± 10%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Carbon Composition RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 1.1M, 0.25W, Axial, Carbon; Resistance Multicomp Pro - 86AJ8944 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1.1M, 0.25W, Axial, Carbon; Resistance Multicomp Pro
86AJ8944
Res, 1.1M, 0.25W, Axial, Carbon; Resistance Multicomp Pro 86AJ8944
RES, 1.1M, 0.25W, AXIAL, CARBON; Resistance:1.1Mohm; Product Range:MCRC Series; Power Rating:250mW; Resistance Tolerance:± 10%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Carbon Composition RoHS Compliant: Yes

RES, 1.1M, 0.25W, AXIAL, CARBON; Resistance:1.1Mohm; Product Range:MCRC Series; Power Rating:250mW; Resistance Tolerance:± 10%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Carbon Composition RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 86AJ8944
Product Name Res, 1.1M, 0.25W, Axial, Carbon; Resistance Multicomp Pro
Configuration Single Resistor
Mounting / Packaging Axial Leaded
Resistance Range 1.10E6 ohms
Tolerance 10 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.033 OHM 10W Resistor - 53-PBV-R033-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0330 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Through Hole Resistors - 2019-CF1/2CT52R472JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers