multicomp PRO Carbon Resistor, 1.1Kohm, 250Mw, 5%; Resistance Multicomp Pro MCRC1/4G112JT-RH

Description
CARBON RESISTOR, 1.1KOHM, 250mW, 5%; Resistance:1.1kohm; Product Range:MCRC Series; Power Rating:250mW; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Carbon Composition RoHS Compliant: Yes
Datasheet
Description
CARBON RESISTOR, 1.1KOHM, 250mW, 5%; Resistance:1.1kohm; Product Range:MCRC Series; Power Rating:250mW; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Carbon Composition RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Carbon Resistor, 1.1Kohm, 250Mw, 5%; Resistance Multicomp Pro - 73K0259 - Newark, An Avnet Company
Chicago, IL, United States
Carbon Resistor, 1.1Kohm, 250Mw, 5%; Resistance Multicomp Pro
73K0259
Carbon Resistor, 1.1Kohm, 250Mw, 5%; Resistance Multicomp Pro 73K0259
CARBON RESISTOR, 1.1KOHM, 250mW, 5%; Resistance:1.1kohm; Product Range:MCRC Series; Power Rating:250mW; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Carbon Composition RoHS Compliant: Yes

CARBON RESISTOR, 1.1KOHM, 250mW, 5%; Resistance:1.1kohm; Product Range:MCRC Series; Power Rating:250mW; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Carbon Composition RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 73K0259
Product Name Carbon Resistor, 1.1Kohm, 250Mw, 5%; Resistance Multicomp Pro
Configuration Single Resistor
Mounting / Packaging Axial Leaded
Resistance Range 1100 ohms
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614975-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 4990 ohms
View Details
2 suppliers
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details