multicomp PRO Carbon Resistor, 8.2 Ohm, 500Mw, 5%; Resistance Multicomp Pro MCRC1/2G8R2JT-RH

Description
CARBON RESISTOR, 8.2 OHM, 500mW, 5%; Resistance:8.2ohm; Product Range:MCRC Series; Power Rating:500mW; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Carbon Composition RoHS Compliant: Yes
Datasheet
Description
CARBON RESISTOR, 8.2 OHM, 500mW, 5%; Resistance:8.2ohm; Product Range:MCRC Series; Power Rating:500mW; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Carbon Composition RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Carbon Resistor, 8.2 Ohm, 500Mw, 5%; Resistance Multicomp Pro - 73K0251 - Newark, An Avnet Company
Chicago, IL, United States
Carbon Resistor, 8.2 Ohm, 500Mw, 5%; Resistance Multicomp Pro
73K0251
Carbon Resistor, 8.2 Ohm, 500Mw, 5%; Resistance Multicomp Pro 73K0251
CARBON RESISTOR, 8.2 OHM, 500mW, 5%; Resistance:8.2ohm; Product Range:MCRC Series; Power Rating:500mW; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Carbon Composition RoHS Compliant: Yes

CARBON RESISTOR, 8.2 OHM, 500mW, 5%; Resistance:8.2ohm; Product Range:MCRC Series; Power Rating:500mW; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Carbon Composition RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 73K0251
Product Name Carbon Resistor, 8.2 Ohm, 500Mw, 5%; Resistance Multicomp Pro
Configuration Single Resistor
Mounting / Packaging Axial Leaded
Resistance Range 8.2 ohms
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.1 OHM 7W Resistor - 52-SMT-R100-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.1000 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2CT52R152JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details