multicomp PRO Carbon Resistor, 6.2 Ohm, 500Mw, 5%; Resistance Multicomp Pro MCRC1/2G6R2JT-RH

Description
CARBON RESISTOR, 6.2 OHM, 500mW, 5%; Resistance:6.2ohm; Product Range:MCRC Series; Power Rating:500mW; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Carbon Composition RoHS Compliant: Yes
Datasheet
Description
CARBON RESISTOR, 6.2 OHM, 500mW, 5%; Resistance:6.2ohm; Product Range:MCRC Series; Power Rating:500mW; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Carbon Composition RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Carbon Resistor, 6.2 Ohm, 500Mw, 5%; Resistance Multicomp Pro - 73K0241 - Newark, An Avnet Company
Chicago, IL, United States
Carbon Resistor, 6.2 Ohm, 500Mw, 5%; Resistance Multicomp Pro
73K0241
Carbon Resistor, 6.2 Ohm, 500Mw, 5%; Resistance Multicomp Pro 73K0241
CARBON RESISTOR, 6.2 OHM, 500mW, 5%; Resistance:6.2ohm; Product Range:MCRC Series; Power Rating:500mW; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Carbon Composition RoHS Compliant: Yes

CARBON RESISTOR, 6.2 OHM, 500mW, 5%; Resistance:6.2ohm; Product Range:MCRC Series; Power Rating:500mW; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Carbon Composition RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 73K0241
Product Name Carbon Resistor, 6.2 Ohm, 500Mw, 5%; Resistance Multicomp Pro
Configuration Single Resistor
Mounting / Packaging Axial Leaded
Resistance Range 6.2 ohms
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Through Hole Resistors - 2019-CF1/2C3R3J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details