multicomp PRO Res, 470K, 0.5W, Axial, Carbon; Resistance Multicomp Pro MCRC1/2G474KT

Description
RES, 470K, 0.5W, AXIAL, CARBON; Resistance:470kohm; Product Range:MCRC Series; Power Rating:500mW; Resistance Tolerance:± 10%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Carbon Composition RoHS Compliant: Yes
Datasheet
Description
RES, 470K, 0.5W, AXIAL, CARBON; Resistance:470kohm; Product Range:MCRC Series; Power Rating:500mW; Resistance Tolerance:± 10%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Carbon Composition RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 470K, 0.5W, Axial, Carbon; Resistance Multicomp Pro - 86AJ8940 - Newark, An Avnet Company
Chicago, IL, United States
Res, 470K, 0.5W, Axial, Carbon; Resistance Multicomp Pro
86AJ8940
Res, 470K, 0.5W, Axial, Carbon; Resistance Multicomp Pro 86AJ8940
RES, 470K, 0.5W, AXIAL, CARBON; Resistance:470kohm; Product Range:MCRC Series; Power Rating:500mW; Resistance Tolerance:± 10%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Carbon Composition RoHS Compliant: Yes

RES, 470K, 0.5W, AXIAL, CARBON; Resistance:470kohm; Product Range:MCRC Series; Power Rating:500mW; Resistance Tolerance:± 10%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Carbon Composition RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 86AJ8940
Product Name Res, 470K, 0.5W, Axial, Carbon; Resistance Multicomp Pro
Configuration Single Resistor
Mounting / Packaging Axial Leaded
Resistance Range 470000 ohms
Tolerance 10 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623728-5 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 2.2 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details