multicomp PRO Carbon Resistor, 47Kohm, 500Mw, 5%; Resistance Multicomp Pro MCRC1/2G473JT-RH

Description
CARBON RESISTOR, 47KOHM, 500mW, 5%; Resistance:47kohm; Product Range:MCRC Series; Power Rating:500mW; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Carbon Composition RoHS Compliant: Yes
Description
CARBON RESISTOR, 47KOHM, 500mW, 5%; Resistance:47kohm; Product Range:MCRC Series; Power Rating:500mW; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Carbon Composition RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Carbon Resistor, 47Kohm, 500mW, 5% from Multicomp Pro is an axial leaded carbon composition resistor designed for various electronic applications. It has a power rating of 500mW and a resistance tolerance of ±5%. The maximum voltage rating is 350V, making it suitable for circuits that require moderate voltage handling. The resistor is RoHS compliant, ensuring it meets environmental standards. Its dimensions and performance characteristics make it a reliable choice for engineers looking for a standard resistor in the specified resistance range.

Datasheet Summary
Powered by GS/AI

The Carbon Resistor, 47Kohm, 500mW, 5% from Multicomp Pro is an axial leaded carbon composition resistor designed for various electronic applications. It has a power rating of 500mW and a resistance tolerance of ±5%. The maximum voltage rating is 350V, making it suitable for circuits that require moderate voltage handling. The resistor is RoHS compliant, ensuring it meets environmental standards. Its dimensions and performance characteristics make it a reliable choice for engineers looking for a standard resistor in the specified resistance range.

Suppliers

Company
Product
Description
Supplier Links
Carbon Resistor, 47Kohm, 500Mw, 5%; Resistance Multicomp Pro - 72K6166 - Newark, An Avnet Company
Chicago, IL, United States
Carbon Resistor, 47Kohm, 500Mw, 5%; Resistance Multicomp Pro
72K6166
Carbon Resistor, 47Kohm, 500Mw, 5%; Resistance Multicomp Pro 72K6166
CARBON RESISTOR, 47KOHM, 500mW, 5%; Resistance:47kohm; Product Range:MCRC Series; Power Rating:500mW; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Carbon Composition RoHS Compliant: Yes

CARBON RESISTOR, 47KOHM, 500mW, 5%; Resistance:47kohm; Product Range:MCRC Series; Power Rating:500mW; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Carbon Composition RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 72K6166
Product Name Carbon Resistor, 47Kohm, 500Mw, 5%; Resistance Multicomp Pro
Configuration Single Resistor
Mounting / Packaging Axial Leaded
Resistance Range 47000 ohms
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - BVT - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 2019-BPR58CF1R0J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalAlloy
View Details
2 suppliers