multicomp PRO Carbon Resistor, 3.6Kohm, 500Mw, 5%; Resistance Multicomp Pro MCRC1/2G362JT-RH

Description
CARBON RESISTOR, 3.6KOHM, 500mW, 5%; Resistance:3.6kohm; Product Range:MCRC Series; Power Rating:500mW; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Carbon Composition RoHS Compliant: Yes
Datasheet
Description
CARBON RESISTOR, 3.6KOHM, 500mW, 5%; Resistance:3.6kohm; Product Range:MCRC Series; Power Rating:500mW; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Carbon Composition RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Carbon Resistor, 3.6Kohm, 500Mw, 5%; Resistance Multicomp Pro - 73K0218 - Newark, An Avnet Company
Chicago, IL, United States
Carbon Resistor, 3.6Kohm, 500Mw, 5%; Resistance Multicomp Pro
73K0218
Carbon Resistor, 3.6Kohm, 500Mw, 5%; Resistance Multicomp Pro 73K0218
CARBON RESISTOR, 3.6KOHM, 500mW, 5%; Resistance:3.6kohm; Product Range:MCRC Series; Power Rating:500mW; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Carbon Composition RoHS Compliant: Yes

CARBON RESISTOR, 3.6KOHM, 500mW, 5%; Resistance:3.6kohm; Product Range:MCRC Series; Power Rating:500mW; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Carbon Composition RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 73K0218
Product Name Carbon Resistor, 3.6Kohm, 500Mw, 5%; Resistance Multicomp Pro
Configuration Single Resistor
Mounting / Packaging Axial Leaded
Resistance Range 3600 ohms
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 2019-CF1/2CT52R822JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers