multicomp PRO Carbon Resistor, 330Kohm, 500Mw, 5%; Resistance Multicomp Pro MCRC1/2G334JT-RH

Description
CARBON RESISTOR, 330KOHM, 500mW, 5%; Resistance:330kohm; Product Range:MCPR Series; Power Rating:500mW; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Carbon Composition RoHS Compliant: Yes
Description
CARBON RESISTOR, 330KOHM, 500mW, 5%; Resistance:330kohm; Product Range:MCPR Series; Power Rating:500mW; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Carbon Composition RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Carbon Resistor, 330Kohm, 500Mw, 5%; Resistance Multicomp Pro - 73K0215 - Newark, An Avnet Company
Chicago, IL, United States
Carbon Resistor, 330Kohm, 500Mw, 5%; Resistance Multicomp Pro
73K0215
Carbon Resistor, 330Kohm, 500Mw, 5%; Resistance Multicomp Pro 73K0215
CARBON RESISTOR, 330KOHM, 500mW, 5%; Resistance:330kohm; Product Range:MCPR Series; Power Rating:500mW; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Carbon Composition RoHS Compliant: Yes

CARBON RESISTOR, 330KOHM, 500mW, 5%; Resistance:330kohm; Product Range:MCPR Series; Power Rating:500mW; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Carbon Composition RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 73K0215
Product Name Carbon Resistor, 330Kohm, 500Mw, 5%; Resistance Multicomp Pro
Configuration Single Resistor
Mounting / Packaging Axial Leaded
Resistance Range 330000 ohms
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1469517 - RS Components, Ltd.
Specs
Technology / Construction Silicone
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.33 OHM 4W Resistor - 52-VMS-R330-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.3300 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details