multicomp PRO Res, 300K, 0.5W, Axial, Carbon; Resistance Multicomp Pro MCRC1/2G304KT

Description
RES, 300K, 0.5W, AXIAL, CARBON; Resistance:300kohm; Product Range:MCRC Series; Power Rating:500mW; Resistance Tolerance:± 10%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Carbon Composition RoHS Compliant: Yes
Datasheet
Description
RES, 300K, 0.5W, AXIAL, CARBON; Resistance:300kohm; Product Range:MCRC Series; Power Rating:500mW; Resistance Tolerance:± 10%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Carbon Composition RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 300K, 0.5W, Axial, Carbon; Resistance Multicomp Pro - 86AJ8936 - Newark, An Avnet Company
Chicago, IL, United States
Res, 300K, 0.5W, Axial, Carbon; Resistance Multicomp Pro
86AJ8936
Res, 300K, 0.5W, Axial, Carbon; Resistance Multicomp Pro 86AJ8936
RES, 300K, 0.5W, AXIAL, CARBON; Resistance:300kohm; Product Range:MCRC Series; Power Rating:500mW; Resistance Tolerance:± 10%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Carbon Composition RoHS Compliant: Yes

RES, 300K, 0.5W, AXIAL, CARBON; Resistance:300kohm; Product Range:MCRC Series; Power Rating:500mW; Resistance Tolerance:± 10%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Carbon Composition RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 86AJ8936
Product Name Res, 300K, 0.5W, Axial, Carbon; Resistance Multicomp Pro
Configuration Single Resistor
Mounting / Packaging Axial Leaded
Resistance Range 300000 ohms
Tolerance 10 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details