multicomp PRO Carbon Resistor, 2.7 Ohm, 500Mw, 5%; Resistance Multicomp Pro MCRC1/2G2R7JT-RH

Description
CARBON RESISTOR, 2.7 OHM, 500mW, 5%; Resistance:2.7ohm; Product Range:MCRC Series; Power Rating:500mW; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Carbon Composition RoHS Compliant: Yes
Description
CARBON RESISTOR, 2.7 OHM, 500mW, 5%; Resistance:2.7ohm; Product Range:MCRC Series; Power Rating:500mW; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Carbon Composition RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Carbon Resistor, 2.7 Ohm, 500mW, 5% from the Multicomp Pro series is an axial leaded carbon composition resistor. It has a power rating of 500mW and a resistance tolerance of ±5%. The maximum voltage rating for this resistor is 350V. It is RoHS compliant, making it suitable for environmentally conscious designs. The resistor is designed for applications requiring reliable performance in a compact form factor. Its specifications make it a suitable choice for various electronic circuits where precise resistance values are necessary.

Datasheet Summary
Powered by GS/AI

The Carbon Resistor, 2.7 Ohm, 500mW, 5% from the Multicomp Pro series is an axial leaded carbon composition resistor. It has a power rating of 500mW and a resistance tolerance of ±5%. The maximum voltage rating for this resistor is 350V. It is RoHS compliant, making it suitable for environmentally conscious designs. The resistor is designed for applications requiring reliable performance in a compact form factor. Its specifications make it a suitable choice for various electronic circuits where precise resistance values are necessary.

Suppliers

Company
Product
Description
Supplier Links
Carbon Resistor, 2.7 Ohm, 500Mw, 5%; Resistance Multicomp Pro - 73K0194 - Newark, An Avnet Company
Chicago, IL, United States
Carbon Resistor, 2.7 Ohm, 500Mw, 5%; Resistance Multicomp Pro
73K0194
Carbon Resistor, 2.7 Ohm, 500Mw, 5%; Resistance Multicomp Pro 73K0194
CARBON RESISTOR, 2.7 OHM, 500mW, 5%; Resistance:2.7ohm; Product Range:MCRC Series; Power Rating:500mW; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Carbon Composition RoHS Compliant: Yes

CARBON RESISTOR, 2.7 OHM, 500mW, 5%; Resistance:2.7ohm; Product Range:MCRC Series; Power Rating:500mW; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Carbon Composition RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 73K0194
Product Name Carbon Resistor, 2.7 Ohm, 500Mw, 5%; Resistance Multicomp Pro
Configuration Single Resistor
Mounting / Packaging Axial Leaded
Resistance Range 2.7 ohms
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1622820-9 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.2 ohms
View Details
2 suppliers
Chassis Mount Resistors - 1311311 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub, D-Shaped Connector Backshells, Hoods -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
Through Hole Resistors - 2019-BPR58CR10J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalAlloy
View Details
3 suppliers