multicomp PRO Res, 270K, 0.5W, Axial, Carbon; Resistance Multicomp Pro MCRC1/2G274KT

Description
RES, 270K, 0.5W, AXIAL, CARBON; Resistance:270kohm; Product Range:MCRC Series; Power Rating:500mW; Resistance Tolerance:± 10%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Carbon Composition RoHS Compliant: Yes
Datasheet
Description
RES, 270K, 0.5W, AXIAL, CARBON; Resistance:270kohm; Product Range:MCRC Series; Power Rating:500mW; Resistance Tolerance:± 10%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Carbon Composition RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 270K, 0.5W, Axial, Carbon; Resistance Multicomp Pro - 86AJ8935 - Newark, An Avnet Company
Chicago, IL, United States
Res, 270K, 0.5W, Axial, Carbon; Resistance Multicomp Pro
86AJ8935
Res, 270K, 0.5W, Axial, Carbon; Resistance Multicomp Pro 86AJ8935
RES, 270K, 0.5W, AXIAL, CARBON; Resistance:270kohm; Product Range:MCRC Series; Power Rating:500mW; Resistance Tolerance:± 10%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Carbon Composition RoHS Compliant: Yes

RES, 270K, 0.5W, AXIAL, CARBON; Resistance:270kohm; Product Range:MCRC Series; Power Rating:500mW; Resistance Tolerance:± 10%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Carbon Composition RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 86AJ8935
Product Name Res, 270K, 0.5W, Axial, Carbon; Resistance Multicomp Pro
Configuration Single Resistor
Mounting / Packaging Axial Leaded
Resistance Range 270000 ohms
Tolerance 10 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1-1614770-5 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Bolt-on Chassis; Screw Terminals
Resistance Range 22 ohms
View Details
2 suppliers
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details