multicomp PRO Res, 180K, 0.5W, Axial, Carbon; Resistance Multicomp Pro MCRC1/2G184KT

Description
RES, 180K, 0.5W, AXIAL, CARBON; Resistance:180kohm; Product Range:MCRC Series; Power Rating:500mW; Resistance Tolerance:± 10%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Carbon Composition RoHS Compliant: Yes
Datasheet
Description
RES, 180K, 0.5W, AXIAL, CARBON; Resistance:180kohm; Product Range:MCRC Series; Power Rating:500mW; Resistance Tolerance:± 10%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Carbon Composition RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 180K, 0.5W, Axial, Carbon; Resistance Multicomp Pro - 86AJ8932 - Newark, An Avnet Company
Chicago, IL, United States
Res, 180K, 0.5W, Axial, Carbon; Resistance Multicomp Pro
86AJ8932
Res, 180K, 0.5W, Axial, Carbon; Resistance Multicomp Pro 86AJ8932
RES, 180K, 0.5W, AXIAL, CARBON; Resistance:180kohm; Product Range:MCRC Series; Power Rating:500mW; Resistance Tolerance:± 10%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Carbon Composition RoHS Compliant: Yes

RES, 180K, 0.5W, AXIAL, CARBON; Resistance:180kohm; Product Range:MCRC Series; Power Rating:500mW; Resistance Tolerance:± 10%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Carbon Composition RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 86AJ8932
Product Name Res, 180K, 0.5W, Axial, Carbon; Resistance Multicomp Pro
Configuration Single Resistor
Mounting / Packaging Axial Leaded
Resistance Range 180000 ohms
Tolerance 10 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R101JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Through Hole Resistors - 1363283 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details