multicomp PRO Carbon Resistor, 15Kohm, 500Mw, 5%; Resistance Multicomp Pro MCRC1/2G153JT-RH

Description
CARBON RESISTOR, 15KOHM, 500mW, 5%; Resistance:15kohm; Product Range:MCRC Series; Power Rating:500mW; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Carbon Composition RoHS Compliant: Yes
Datasheet
Description
CARBON RESISTOR, 15KOHM, 500mW, 5%; Resistance:15kohm; Product Range:MCRC Series; Power Rating:500mW; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Carbon Composition RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Carbon Resistor, 15Kohm, 500Mw, 5%; Resistance Multicomp Pro - 72K6150 - Newark, An Avnet Company
Chicago, IL, United States
Carbon Resistor, 15Kohm, 500Mw, 5%; Resistance Multicomp Pro
72K6150
Carbon Resistor, 15Kohm, 500Mw, 5%; Resistance Multicomp Pro 72K6150
CARBON RESISTOR, 15KOHM, 500mW, 5%; Resistance:15kohm; Product Range:MCRC Series; Power Rating:500mW; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Carbon Composition RoHS Compliant: Yes

CARBON RESISTOR, 15KOHM, 500mW, 5%; Resistance:15kohm; Product Range:MCRC Series; Power Rating:500mW; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Carbon Composition RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 72K6150
Product Name Carbon Resistor, 15Kohm, 500Mw, 5%; Resistance Multicomp Pro
Configuration Single Resistor
Mounting / Packaging Axial Leaded
Resistance Range 15000 ohms
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details