multicomp PRO Res, 11M, 0.5W, Axial, Carbon; Resistance Multicomp Pro MCRC1/2G116KT

Description
RES, 11M, 0.5W, AXIAL, CARBON; Resistance:11Mohm; Product Range:MCRC Series; Power Rating:500mW; Resistance Tolerance:± 10%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Carbon Composition RoHS Compliant: Yes
Datasheet
Description
RES, 11M, 0.5W, AXIAL, CARBON; Resistance:11Mohm; Product Range:MCRC Series; Power Rating:500mW; Resistance Tolerance:± 10%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Carbon Composition RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 11M, 0.5W, Axial, Carbon; Resistance Multicomp Pro - 86AJ8929 - Newark, An Avnet Company
Chicago, IL, United States
Res, 11M, 0.5W, Axial, Carbon; Resistance Multicomp Pro
86AJ8929
Res, 11M, 0.5W, Axial, Carbon; Resistance Multicomp Pro 86AJ8929
RES, 11M, 0.5W, AXIAL, CARBON; Resistance:11Mohm; Product Range:MCRC Series; Power Rating:500mW; Resistance Tolerance:± 10%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Carbon Composition RoHS Compliant: Yes

RES, 11M, 0.5W, AXIAL, CARBON; Resistance:11Mohm; Product Range:MCRC Series; Power Rating:500mW; Resistance Tolerance:± 10%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Carbon Composition RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 86AJ8929
Product Name Res, 11M, 0.5W, Axial, Carbon; Resistance Multicomp Pro
Configuration Single Resistor
Mounting / Packaging Axial Leaded
Resistance Range 1.10E7 ohms
Tolerance 10 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614894-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 274000 ohms
View Details
2 suppliers
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details