CARBON RESISTOR, 11MOHM, 500mW, 5%; Resistance:11Mohm; Product Range:MCRC Series; Power Rating:500mW; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Carbon Composition RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Resistors |
| Product Number | 73K0171 |
| Product Name | Carbon Resistor, 11Mohm, 500Mw, 5%; Resistance Multicomp Pro |
| Configuration | Single Resistor |
| Mounting / Packaging | Axial Leaded |
| Resistance Range | 1.10E7 ohms |
| Tolerance | 5 +/- % |