multicomp PRO Carbon Resistor, 110Kohm, 500Mw, 5%; Resistance Multicomp MCRC1/2G114JT-RH

Description
CARBON RESISTOR, 110KOHM, 500mW, 5%; Resistance:110kohm; Product Range:MCRC Series; Power Rating:500mW; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Carbon Composition RoHS Compliant: Yes
Description
CARBON RESISTOR, 110KOHM, 500mW, 5%; Resistance:110kohm; Product Range:MCRC Series; Power Rating:500mW; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Carbon Composition RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Carbon Resistor, 110Kohm, 500Mw, 5%; Resistance Multicomp - 73K0170 - Newark, An Avnet Company
Chicago, IL, United States
Carbon Resistor, 110Kohm, 500Mw, 5%; Resistance Multicomp
73K0170
Carbon Resistor, 110Kohm, 500Mw, 5%; Resistance Multicomp 73K0170
CARBON RESISTOR, 110KOHM, 500mW, 5%; Resistance:110kohm; Product Range:MCRC Series; Power Rating:500mW; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Carbon Composition RoHS Compliant: Yes

CARBON RESISTOR, 110KOHM, 500mW, 5%; Resistance:110kohm; Product Range:MCRC Series; Power Rating:500mW; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Carbon Composition RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 73K0170
Product Name Carbon Resistor, 110Kohm, 500Mw, 5%; Resistance Multicomp
Configuration Single Resistor
Mounting / Packaging Axial Leaded
Resistance Range 110000 ohms
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4C623J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
0.003 OHM 5W Resistor - 52-BVS-A-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Power Rating 3 watts
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details