multicomp PRO Res, 10M, 0.5W, Axial, Carbon; Resistance Multicomp Pro MCRC1/2G106KT

Description
RES, 10M, 0.5W, AXIAL, CARBON; Resistance:10Mohm; Product Range:MCRC Series; Power Rating:500mW; Resistance Tolerance:± 10%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Carbon Composition RoHS Compliant: Yes
Datasheet
Description
RES, 10M, 0.5W, AXIAL, CARBON; Resistance:10Mohm; Product Range:MCRC Series; Power Rating:500mW; Resistance Tolerance:± 10%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Carbon Composition RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 10M, 0.5W, Axial, Carbon; Resistance Multicomp Pro - 86AJ8927 - Newark, An Avnet Company
Chicago, IL, United States
Res, 10M, 0.5W, Axial, Carbon; Resistance Multicomp Pro
86AJ8927
Res, 10M, 0.5W, Axial, Carbon; Resistance Multicomp Pro 86AJ8927
RES, 10M, 0.5W, AXIAL, CARBON; Resistance:10Mohm; Product Range:MCRC Series; Power Rating:500mW; Resistance Tolerance:± 10%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Carbon Composition RoHS Compliant: Yes

RES, 10M, 0.5W, AXIAL, CARBON; Resistance:10Mohm; Product Range:MCRC Series; Power Rating:500mW; Resistance Tolerance:± 10%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Carbon Composition RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 86AJ8927
Product Name Res, 10M, 0.5W, Axial, Carbon; Resistance Multicomp Pro
Configuration Single Resistor
Mounting / Packaging Axial Leaded
Resistance Range 1.00E7 ohms
Tolerance 10 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details