multicomp PRO Carbon Resistor, 100Kohm, 500Mw, 5%; Resistance Multicomp Pro MCRC1/2G104JT-RH

Description
CARBON RESISTOR, 100KOHM, 500mW, 5%; Resistance:100kohm; Product Range:MCRC Series; Power Rating:500mW; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Carbon Composition RoHS Compliant: Yes
Description
CARBON RESISTOR, 100KOHM, 500mW, 5%; Resistance:100kohm; Product Range:MCRC Series; Power Rating:500mW; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Carbon Composition RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Carbon Resistor, 100Kohm, 500Mw, 5%; Resistance Multicomp Pro - 72K6145 - Newark, An Avnet Company
Chicago, IL, United States
Carbon Resistor, 100Kohm, 500Mw, 5%; Resistance Multicomp Pro
72K6145
Carbon Resistor, 100Kohm, 500Mw, 5%; Resistance Multicomp Pro 72K6145
CARBON RESISTOR, 100KOHM, 500mW, 5%; Resistance:100kohm; Product Range:MCRC Series; Power Rating:500mW; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Carbon Composition RoHS Compliant: Yes

CARBON RESISTOR, 100KOHM, 500mW, 5%; Resistance:100kohm; Product Range:MCRC Series; Power Rating:500mW; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Carbon Composition RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 72K6145
Product Name Carbon Resistor, 100Kohm, 500Mw, 5%; Resistance Multicomp Pro
Configuration Single Resistor
Mounting / Packaging Axial Leaded
Resistance Range 100000 ohms
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1622869-0 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1210 ohms
View Details
2 suppliers
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details