The Carbon Resistor, 1Kohm, 500mW, 5% from Multicomp Pro is a carbon composition resistor designed for various electronic applications. It has a resistance value of 1kΩ with a power rating of 500mW and a tolerance of ±5%. The resistor features an axial leaded package and is RoHS compliant. It can handle a maximum voltage of 350V, making it suitable for a range of circuits. The resistor is tested for reliability under various conditions, including temperature cycling and humidity, ensuring stable performance. This component is ideal for engineers looking for a reliable resistor for their projects.
CARBON RESISTOR, 1KOHM, 500mW, 5%; Resistance:1kohm; Product Range:MCRC Series; Power Rating:500mW; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Carbon Composition RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Resistors |
| Product Number | 72K6143 |
| Product Name | Carbon Resistor, 1Kohm, 500Mw, 5%; Resistance Multicomp Pro |
| Configuration | Single Resistor |
| Mounting / Packaging | Axial Leaded |
| Resistance Range | 1000 ohms |
| Tolerance | 5 +/- % |