multicomp PRO Ceramic Capacitor 22Pf 100V, C0G, 5%, Radial; Capacitance Multicomp MCR15N220J2AL2L-RH

Description
CERAMIC CAPACITOR 22PF 100V, C0G, 5%, RADIAL; Capacitance:22pF; Voltage(DC):100V; Capacitance Tolerance:± 5%; Capacitor Terminals:PC Pin; Dielectric Characteristic:C0G / NP0; Lead Spacing:2.5mm; Capacitor Case / Package:Radial LeadedRoHS Compliant: Yes
Description
CERAMIC CAPACITOR 22PF 100V, C0G, 5%, RADIAL; Capacitance:22pF; Voltage(DC):100V; Capacitance Tolerance:± 5%; Capacitor Terminals:PC Pin; Dielectric Characteristic:C0G / NP0; Lead Spacing:2.5mm; Capacitor Case / Package:Radial LeadedRoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitor 22Pf 100V, C0G, 5%, Radial; Capacitance Multicomp - 80K9161 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 22Pf 100V, C0G, 5%, Radial; Capacitance Multicomp
80K9161
Ceramic Capacitor 22Pf 100V, C0G, 5%, Radial; Capacitance Multicomp 80K9161
CERAMIC CAPACITOR 22PF 100V, C0G, 5%, RADIAL; Capacitance:22pF; Voltage(DC):100V; Capacitance Tolerance:± 5%; Capacitor Terminals:PC Pin; Dielectric Characteristic:C0G / NP0; Lead Spacing:2.5mm; Capacitor Case / Package:Radial LeadedRoHS Compliant: Yes

CERAMIC CAPACITOR 22PF 100V, C0G, 5%, RADIAL; Capacitance:22pF; Voltage(DC):100V; Capacitance Tolerance:± 5%; Capacitor Terminals:PC Pin; Dielectric Characteristic:C0G / NP0; Lead Spacing:2.5mm; Capacitor Case / Package:Radial LeadedRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 80K9161
Product Name Ceramic Capacitor 22Pf 100V, C0G, 5%, Radial; Capacitance Multicomp
Configuration / Form Factor Leaded Capacitor; PC Pin
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00260912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.60E-6 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-694-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 100000 microF
View Details
Aluminium Capacitors - 1085046 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic Capacitors - 2002-101333U016EC2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers