multicomp PRO Capacitor Ceramic 12Pf 100V, C0G, 5%, Rad; Capacitance Multicomp MCR15N120J2AL2L-RH

Description
CAPACITOR CERAMIC 12PF 100V, C0G, 5%, RAD; Capacitance:12pF; Voltage(DC):100V; Capacitance Tolerance:± 5%; Capacitor Terminals:Radial Leaded; Dielectric Characteristic:C0G / NP0; Lead Spacing:2.5mm; Product Range:MCR Series RoHS Compliant: Yes
Description
CAPACITOR CERAMIC 12PF 100V, C0G, 5%, RAD; Capacitance:12pF; Voltage(DC):100V; Capacitance Tolerance:± 5%; Capacitor Terminals:Radial Leaded; Dielectric Characteristic:C0G / NP0; Lead Spacing:2.5mm; Product Range:MCR Series RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Capacitor Ceramic 12Pf 100V, C0G, 5%, Rad; Capacitance Multicomp - 02M9079 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 12Pf 100V, C0G, 5%, Rad; Capacitance Multicomp
02M9079
Capacitor Ceramic 12Pf 100V, C0G, 5%, Rad; Capacitance Multicomp 02M9079
CAPACITOR CERAMIC 12PF 100V, C0G, 5%, RAD; Capacitance:12pF; Voltage(DC):100V; Capacitance Tolerance:± 5%; Capacitor Terminals:Radial Leaded; Dielectric Characteristic:C0G / NP0; Lead Spacing:2.5mm; Product Range:MCR Series RoHS Compliant: Yes

CAPACITOR CERAMIC 12PF 100V, C0G, 5%, RAD; Capacitance:12pF; Voltage(DC):100V; Capacitance Tolerance:± 5%; Capacitor Terminals:Radial Leaded; Dielectric Characteristic:C0G / NP0; Lead Spacing:2.5mm; Product Range:MCR Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 02M9079
Product Name Capacitor Ceramic 12Pf 100V, C0G, 5%, Rad; Capacitance Multicomp
Configuration / Form Factor Leaded Capacitor; Radial Leaded
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 1.20E-5 microF
Unlock Full Specs
to access all available technical data

Similar Products

High Voltage Ceramic Capacitors - WC1 - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, and consumer electronics and more.
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-436-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 760000 microF
View Details
MIS Chip Capacitors - SC00120912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.20E-6 microF
View Details
5 suppliers
Aluminium Capacitors - 1085383 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details