multicomp PRO Ceramic Capacitor 100Pf 100V, C0G, 5%, Radial; Capacitance Multicomp Pro MCR15N101J2AL2L-RH

Description
CERAMIC CAPACITOR 100PF 100V, C0G, 5%, RADIAL; Capacitance:100pF; Voltage(DC):100V; Capacitance Tolerance:± 5%; Capacitor Terminals:PC Pin; Dielectric Characteristic:C0G / NP0; Lead Spacing:2.5mm; Product Range:MCR Series RoHS Compliant: Yes
Datasheet
Description
CERAMIC CAPACITOR 100PF 100V, C0G, 5%, RADIAL; Capacitance:100pF; Voltage(DC):100V; Capacitance Tolerance:± 5%; Capacitor Terminals:PC Pin; Dielectric Characteristic:C0G / NP0; Lead Spacing:2.5mm; Product Range:MCR Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitor 100Pf 100V, C0G, 5%, Radial; Capacitance Multicomp Pro - 80K9159 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 100Pf 100V, C0G, 5%, Radial; Capacitance Multicomp Pro
80K9159
Ceramic Capacitor 100Pf 100V, C0G, 5%, Radial; Capacitance Multicomp Pro 80K9159
CERAMIC CAPACITOR 100PF 100V, C0G, 5%, RADIAL; Capacitance:100pF; Voltage(DC):100V; Capacitance Tolerance:± 5%; Capacitor Terminals:PC Pin; Dielectric Characteristic:C0G / NP0; Lead Spacing:2.5mm; Product Range:MCR Series RoHS Compliant: Yes

CERAMIC CAPACITOR 100PF 100V, C0G, 5%, RADIAL; Capacitance:100pF; Voltage(DC):100V; Capacitance Tolerance:± 5%; Capacitor Terminals:PC Pin; Dielectric Characteristic:C0G / NP0; Lead Spacing:2.5mm; Product Range:MCR Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 80K9159
Product Name Ceramic Capacitor 100Pf 100V, C0G, 5%, Radial; Capacitance Multicomp Pro
Configuration / Form Factor Leaded Capacitor; PC Pin
Capacitance Type Fixed
RoHS Compliant Yes
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00560912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.60E-6 microF
View Details
6 suppliers
Power Entry Module, Plug, 1A; Connector Type Schurter - 16J2204 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminium Capacitors - 1085383 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic - 101C284U7R5CB2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details