ILLUM PB SWITCH, SPST, 20A, 12VDC, PANEL; Product Range:-; Panel Cutout Diameter:20.2mm; Contact Configuration:SPST; Switch Operation:On-Off; Pushbutton Actuator Style:Round; Contact Current DC Max:20A; Contact Voltage VDC:12V RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Pushbutton Switches |
| Product Number | 69AC3105 |
| Product Name | Illum Pb Switch, Spst, 20A, 12Vdc, Panel; Product Range Multicomp Pro |
| Switch Function | On-Off |