multicomp PRO Switch, Toggle, 4Pdt, 16A, 125Vac; Switch Operation Multicomp Pro MCR13-44E-06

Description
SWITCH, TOGGLE, 4PDT, 16A, 125VAC; Switch Operation:On-Off-On; Contact Configuration:4PDT; Illumination:Non Illuminated; Product Range:-; Contact Current Max:16A; Switch Mounting:Panel Mount; Contact Voltage AC Nom:125V RoHS Compliant: Yes
Datasheet
Description
SWITCH, TOGGLE, 4PDT, 16A, 125VAC; Switch Operation:On-Off-On; Contact Configuration:4PDT; Illumination:Non Illuminated; Product Range:-; Contact Current Max:16A; Switch Mounting:Panel Mount; Contact Voltage AC Nom:125V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switch, Toggle, 4Pdt, 16A, 125Vac; Switch Operation Multicomp Pro - 94T9232 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Toggle, 4Pdt, 16A, 125Vac; Switch Operation Multicomp Pro
94T9232
Switch, Toggle, 4Pdt, 16A, 125Vac; Switch Operation Multicomp Pro 94T9232
SWITCH, TOGGLE, 4PDT, 16A, 125VAC; Switch Operation:On-Off-On; Contact Configuration:4PDT; Illumination:Non Illuminated; Product Range:-; Contact Current Max:16A; Switch Mounting:Panel Mount; Contact Voltage AC Nom:125V RoHS Compliant: Yes

SWITCH, TOGGLE, 4PDT, 16A, 125VAC; Switch Operation:On-Off-On; Contact Configuration:4PDT; Illumination:Non Illuminated; Product Range:-; Contact Current Max:16A; Switch Mounting:Panel Mount; Contact Voltage AC Nom:125V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Toggle Switches
Product Number 94T9232
Product Name Switch, Toggle, 4Pdt, 16A, 125Vac; Switch Operation Multicomp Pro
Switch Type Toggle
Maintained Contact Switch Function Three Position (Center OFF)
Pole & Throw Specifications 4PDT
Unlock Full Specs
to access all available technical data

Similar Products

Toggle Switches - 394431 - RS Components, Ltd.
RS Components, Ltd.
Specs
Switch Type Toggle
Momentary Contact Switch Function Latching
Pole & Throw Specifications Double Pole, Double Throw
View Details
T1 Custom Sealed Toggle Switches - T1 - OTTO Controls
Specs
Switch Type Toggle
Toggle Actuator Standard Toggle Handle; Lever lockout
Features Dustproof; Weather resistant or waterproof
View Details
Process Sealed Subminiature Toggle - A18AH-GB - NKK Switches
Specs
Switch Type Toggle
Momentary Contact Switch Function Mom-Off-Mom
Pole & Throw Specifications Single Pole, Double Throw; SPDT
View Details
6 suppliers
Combination 3-Way Toggle Switch & 15A Tamper Resistant Duplex Outlet - 71235 - Suzhou Ele Mfg Co., Ltd.
Specs
Switch Type Toggle
Pole & Throw Specifications 2-Pole, 3-Wire
Standards / Compliances UL Listed
View Details