multicomp PRO Switch, Toggle, 4Pdt, 16A, 125Vac; Switch Operation Multicomp Pro MCR13-44E-05

Description
SWITCH, TOGGLE, 4PDT, 16A, 125VAC; Switch Operation:On-Off-On; Contact Configuration:4PDT; Illumination:Non Illuminated; Product Range:-; Contact Current Max:16A; Switch Mounting:Panel Mount; Contact Voltage AC Nom:125V RoHS Compliant: Yes
Datasheet
Description
SWITCH, TOGGLE, 4PDT, 16A, 125VAC; Switch Operation:On-Off-On; Contact Configuration:4PDT; Illumination:Non Illuminated; Product Range:-; Contact Current Max:16A; Switch Mounting:Panel Mount; Contact Voltage AC Nom:125V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switch, Toggle, 4Pdt, 16A, 125Vac; Switch Operation Multicomp Pro - 94T9231 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Toggle, 4Pdt, 16A, 125Vac; Switch Operation Multicomp Pro
94T9231
Switch, Toggle, 4Pdt, 16A, 125Vac; Switch Operation Multicomp Pro 94T9231
SWITCH, TOGGLE, 4PDT, 16A, 125VAC; Switch Operation:On-Off-On; Contact Configuration:4PDT; Illumination:Non Illuminated; Product Range:-; Contact Current Max:16A; Switch Mounting:Panel Mount; Contact Voltage AC Nom:125V RoHS Compliant: Yes

SWITCH, TOGGLE, 4PDT, 16A, 125VAC; Switch Operation:On-Off-On; Contact Configuration:4PDT; Illumination:Non Illuminated; Product Range:-; Contact Current Max:16A; Switch Mounting:Panel Mount; Contact Voltage AC Nom:125V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Toggle Switches
Product Number 94T9231
Product Name Switch, Toggle, 4Pdt, 16A, 125Vac; Switch Operation Multicomp Pro
Switch Type Toggle
Maintained Contact Switch Function Three Position (Center OFF)
Pole & Throw Specifications 4PDT
Unlock Full Specs
to access all available technical data

Similar Products

Toggle Switches - 450-07-1-2-13-ND - DigiKey
Specs
Switch Type Toggle
Toggle Actuator Standard Toggle Handle
Switch Function Maintained
View Details
Switch, toggle - K122A298A - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Type Toggle
View Details
8-Way Mini Trim Switch - T8 - OTTO Controls
Specs
Switch Type Toggle
Features Dustproof
Operating Temperature -67 to 185 F (-55 to 85 C)
View Details
Process Sealed Subminiature Toggle - A18JV1-JA - NKK Switches
Specs
Switch Type Toggle
Momentary Contact Switch Function Mom-Off-Mom
Pole & Throw Specifications Single Pole, Double Throw; SPDT
View Details
6 suppliers