multicomp PRO Switch, Toggle, 4Pdt, 16A, 125Vac; Switch Operation Multicomp Pro MCR13-44E-01

Description
SWITCH, TOGGLE, 4PDT, 16A, 125VAC; Switch Operation:On-Off-On; Contact Configuration:4PDT; Illumination:Non Illuminated; Product Range:-; Contact Current Max:16A; Switch Mounting:Panel Mount; Contact Voltage AC Nom:125V RoHS Compliant: Yes
Datasheet
Description
SWITCH, TOGGLE, 4PDT, 16A, 125VAC; Switch Operation:On-Off-On; Contact Configuration:4PDT; Illumination:Non Illuminated; Product Range:-; Contact Current Max:16A; Switch Mounting:Panel Mount; Contact Voltage AC Nom:125V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switch, Toggle, 4Pdt, 16A, 125Vac; Switch Operation Multicomp Pro - 94T9230 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Toggle, 4Pdt, 16A, 125Vac; Switch Operation Multicomp Pro
94T9230
Switch, Toggle, 4Pdt, 16A, 125Vac; Switch Operation Multicomp Pro 94T9230
SWITCH, TOGGLE, 4PDT, 16A, 125VAC; Switch Operation:On-Off-On; Contact Configuration:4PDT; Illumination:Non Illuminated; Product Range:-; Contact Current Max:16A; Switch Mounting:Panel Mount; Contact Voltage AC Nom:125V RoHS Compliant: Yes

SWITCH, TOGGLE, 4PDT, 16A, 125VAC; Switch Operation:On-Off-On; Contact Configuration:4PDT; Illumination:Non Illuminated; Product Range:-; Contact Current Max:16A; Switch Mounting:Panel Mount; Contact Voltage AC Nom:125V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Toggle Switches
Product Number 94T9230
Product Name Switch, Toggle, 4Pdt, 16A, 125Vac; Switch Operation Multicomp Pro
Switch Type Toggle
Maintained Contact Switch Function Three Position (Center OFF)
Pole & Throw Specifications 4PDT
Unlock Full Specs
to access all available technical data

Similar Products

Toggle Switches - 401696 - RS Components, Ltd.
RS Components, Ltd.
Specs
Switch Type Toggle
Momentary Contact Switch Function On-off-on
Pole & Throw Specifications Single Pole, Double Throw
View Details
8-Way Mini Trim Switch - T8 - OTTO Controls
Specs
Switch Type Toggle
Features Dustproof
Operating Temperature -67 to 185 F (-55 to 85 C)
View Details
Toggle Switches - 2300-A11KP-BH - New Yorker Electronics Co., Inc.
Specs
Switch Type Toggle
View Details
3 suppliers
Combination Single Pole Toggle Switch & 20A Tamper Resistant Duplex Outlet - 71212 - Suzhou Ele Mfg Co., Ltd.
Specs
Switch Type Toggle
Pole & Throw Specifications Single Pole
Standards / Compliances UL Listed
View Details