multicomp PRO Switch, Toggle, Dpst, 16A, 250Vac; Switch Operation Multicomp Pro MCR13-448S-3-08

Description
SWITCH, TOGGLE, DPST, 16A, 250VAC; Switch Operation:Off-(On); Contact Configuration:DPST; Illumination:Non Illuminated; Product Range:-; Contact Current Max:16A; Switch Mounting:Panel Mount; Contact Voltage AC Nom:250V RoHS Compliant: Yes
Datasheet
Description
SWITCH, TOGGLE, DPST, 16A, 250VAC; Switch Operation:Off-(On); Contact Configuration:DPST; Illumination:Non Illuminated; Product Range:-; Contact Current Max:16A; Switch Mounting:Panel Mount; Contact Voltage AC Nom:250V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switch, Toggle, Dpst, 16A, 250Vac; Switch Operation Multicomp Pro - 94T9280 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Toggle, Dpst, 16A, 250Vac; Switch Operation Multicomp Pro
94T9280
Switch, Toggle, Dpst, 16A, 250Vac; Switch Operation Multicomp Pro 94T9280
SWITCH, TOGGLE, DPST, 16A, 250VAC; Switch Operation:Off-(On); Contact Configuration:DPST; Illumination:Non Illuminated; Product Range:-; Contact Current Max:16A; Switch Mounting:Panel Mount; Contact Voltage AC Nom:250V RoHS Compliant: Yes

SWITCH, TOGGLE, DPST, 16A, 250VAC; Switch Operation:Off-(On); Contact Configuration:DPST; Illumination:Non Illuminated; Product Range:-; Contact Current Max:16A; Switch Mounting:Panel Mount; Contact Voltage AC Nom:250V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Toggle Switches
Product Number 94T9280
Product Name Switch, Toggle, Dpst, 16A, 250Vac; Switch Operation Multicomp Pro
Switch Type Toggle
Maintained Contact Switch Function ON/OFF
Pole & Throw Specifications Double Pole, Single Throw; DPST
Unlock Full Specs
to access all available technical data

Similar Products

Process Sealed Subminiature Toggle - A2RAH - NKK Switches
Specs
Switch Type Toggle
Momentary Contact Switch Function On-Mom
Pole & Throw Specifications Double Pole, Double Throw; DPDT
View Details
6 suppliers
Toggle Switches - 2493903-6 - TE Connectivity
Specs
Switch Type Toggle
Switch Function Maintained
Momentary Contact Switch Function On None On
View Details
Selector switch - NR-22-SWX2 - Festo Corporation
Specs
Switch Type Toggle
View Details
Light Switches - 2289513 - RS Components, Ltd.
RS Components, Ltd.
Specs
Switch Type Toggle
Standards / Compliances RoHS
Current Rating 10 amps
View Details