SWITCH, TOGGLE, DPST, 16A, 250VAC; Switch Operation:Off-(On); Contact Configuration:DPST; Illumination:Non Illuminated; Product Range:-; Contact Current Max:16A; Switch Mounting:Panel Mount; Contact Voltage AC Nom:250V RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Toggle Switches |
| Product Number | 94T9275 |
| Product Name | Switch, Toggle, Dpst, 16A, 250Vac; Switch Operation Multicomp Pro |
| Switch Type | Toggle |
| Maintained Contact Switch Function | ON/OFF |
| Pole & Throw Specifications | Double Pole, Single Throw; DPST |