multicomp PRO Switch, Toggle, Dpst, 16A, 250Vac; Switch Operation Multicomp Pro MCR13-448Q-3-05

Description
SWITCH, TOGGLE, DPST, 16A, 250VAC; Switch Operation:On-(Off); Contact Configuration:DPST; Illumination:Non Illuminated; Product Range:-; Contact Current Max:16A; Switch Mounting:Panel Mount; Contact Voltage AC Nom:250V RoHS Compliant: Yes
Datasheet
Description
SWITCH, TOGGLE, DPST, 16A, 250VAC; Switch Operation:On-(Off); Contact Configuration:DPST; Illumination:Non Illuminated; Product Range:-; Contact Current Max:16A; Switch Mounting:Panel Mount; Contact Voltage AC Nom:250V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switch, Toggle, Dpst, 16A, 250Vac; Switch Operation Multicomp Pro - 94T9273 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Toggle, Dpst, 16A, 250Vac; Switch Operation Multicomp Pro
94T9273
Switch, Toggle, Dpst, 16A, 250Vac; Switch Operation Multicomp Pro 94T9273
SWITCH, TOGGLE, DPST, 16A, 250VAC; Switch Operation:On-(Off); Contact Configuration:DPST; Illumination:Non Illuminated; Product Range:-; Contact Current Max:16A; Switch Mounting:Panel Mount; Contact Voltage AC Nom:250V RoHS Compliant: Yes

SWITCH, TOGGLE, DPST, 16A, 250VAC; Switch Operation:On-(Off); Contact Configuration:DPST; Illumination:Non Illuminated; Product Range:-; Contact Current Max:16A; Switch Mounting:Panel Mount; Contact Voltage AC Nom:250V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Toggle Switches
Product Number 94T9273
Product Name Switch, Toggle, Dpst, 16A, 250Vac; Switch Operation Multicomp Pro
Switch Type Toggle
Maintained Contact Switch Function ON/OFF
Pole & Throw Specifications Double Pole, Single Throw; DPST
Unlock Full Specs
to access all available technical data

Similar Products

Switch, 3PDT, toggle - K122342A - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Type Toggle
Pole & Throw Specifications 3PDT
View Details
Toggle Switches - 1-1825137-5 - TE Connectivity
Specs
Switch Type Toggle
Switch Function Maintained
Momentary Contact Switch Function On Off On
View Details
4 suppliers
Specs
Switch Type Toggle
Terminal Type Screw Terminals
Standards / Compliances RoHS
View Details
2 suppliers
Toggle Switch -  - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Switch Type Toggle
View Details