multicomp PRO Switch, Toggle, Dpst, 16A, 250Vac; Switch Operation Multicomp Pro MCR13-448Q-1-01

Description
SWITCH, TOGGLE, DPST, 16A, 250VAC; Switch Operation:On-(Off); Contact Configuration:DPST; Illumination:Non Illuminated; Product Range:-; Contact Current Max:16A; Switch Mounting:Panel Mount; Contact Voltage AC Nom:250V RoHS Compliant: Yes
Datasheet
Description
SWITCH, TOGGLE, DPST, 16A, 250VAC; Switch Operation:On-(Off); Contact Configuration:DPST; Illumination:Non Illuminated; Product Range:-; Contact Current Max:16A; Switch Mounting:Panel Mount; Contact Voltage AC Nom:250V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switch, Toggle, Dpst, 16A, 250Vac; Switch Operation Multicomp Pro - 94T9269 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Toggle, Dpst, 16A, 250Vac; Switch Operation Multicomp Pro
94T9269
Switch, Toggle, Dpst, 16A, 250Vac; Switch Operation Multicomp Pro 94T9269
SWITCH, TOGGLE, DPST, 16A, 250VAC; Switch Operation:On-(Off); Contact Configuration:DPST; Illumination:Non Illuminated; Product Range:-; Contact Current Max:16A; Switch Mounting:Panel Mount; Contact Voltage AC Nom:250V RoHS Compliant: Yes

SWITCH, TOGGLE, DPST, 16A, 250VAC; Switch Operation:On-(Off); Contact Configuration:DPST; Illumination:Non Illuminated; Product Range:-; Contact Current Max:16A; Switch Mounting:Panel Mount; Contact Voltage AC Nom:250V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Toggle Switches
Product Number 94T9269
Product Name Switch, Toggle, Dpst, 16A, 250Vac; Switch Operation Multicomp Pro
Switch Type Toggle
Maintained Contact Switch Function ON/OFF
Pole & Throw Specifications Double Pole, Single Throw; DPST
Unlock Full Specs
to access all available technical data

Similar Products

Toggle Switches - 2585-08-2-1-13D901-ND - DigiKey
Specs
Switch Type Toggle
Toggle Actuator Standard Toggle Handle
Switch Function Maintained
View Details
Kit, toggle switch, 3PDT - K8590239B - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Type Toggle
Pole & Throw Specifications 3PDT
View Details
15 Amp 3 Way Lighted Toggle Switch, Residential Grade - 1002L - Suzhou Ele Mfg Co., Ltd.
Specs
Switch Type Toggle
Standards / Compliances UL Listed
Features Illuminated
View Details
Hardware - AT427G - Powell Electronics, Inc.
NKK Switches
Specs
Switch Type Toggle
View Details
2 suppliers