multicomp PRO Switch, Toggle, Dpdt, 12A, 250Vac; Switch Operation Multicomp Pro MCR13-448M-1-05

Description
SWITCH, TOGGLE, DPDT, 12A, 250VAC; Switch Operation:On-Off-(On ); Contact Configuration:DPDT; Illumination:Non Illuminated; Product Range:-; Contact Current Max:12A; Switch Mounting:Panel Mount; Contact Voltage AC Nom:250V RoHS Compliant: Yes
Datasheet
Description
SWITCH, TOGGLE, DPDT, 12A, 250VAC; Switch Operation:On-Off-(On ); Contact Configuration:DPDT; Illumination:Non Illuminated; Product Range:-; Contact Current Max:12A; Switch Mounting:Panel Mount; Contact Voltage AC Nom:250V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switch, Toggle, Dpdt, 12A, 250Vac; Switch Operation Multicomp Pro - 94T9258 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Toggle, Dpdt, 12A, 250Vac; Switch Operation Multicomp Pro
94T9258
Switch, Toggle, Dpdt, 12A, 250Vac; Switch Operation Multicomp Pro 94T9258
SWITCH, TOGGLE, DPDT, 12A, 250VAC; Switch Operation:On-Off-(On ); Contact Configuration:DPDT; Illumination:Non Illuminated; Product Range:-; Contact Current Max:12A; Switch Mounting:Panel Mount; Contact Voltage AC Nom:250V RoHS Compliant: Yes

SWITCH, TOGGLE, DPDT, 12A, 250VAC; Switch Operation:On-Off-(On); Contact Configuration:DPDT; Illumination:Non Illuminated; Product Range:-; Contact Current Max:12A; Switch Mounting:Panel Mount; Contact Voltage AC Nom:250V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Toggle Switches
Product Number 94T9258
Product Name Switch, Toggle, Dpdt, 12A, 250Vac; Switch Operation Multicomp Pro
Switch Type Toggle
Maintained Contact Switch Function Three Position (Center OFF)
Pole & Throw Specifications Double Pole, Double Throw; DPDT
Unlock Full Specs
to access all available technical data

Similar Products

Switch, toggle - K122A298A - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Type Toggle
View Details
Process Sealed Subminiature Toggle - A12KB1-AB - NKK Switches
Specs
Switch Type Toggle
Momentary Contact Switch Function On-On
Pole & Throw Specifications Single Pole, Double Throw; SPDT
View Details
6 suppliers
Toggle switch - H-22-SWX2 - Festo Corporation
Specs
Switch Type Toggle
View Details
Tactile Mini Trim - T4-T - OTTO Controls
Specs
Switch Type Toggle
Features Dustproof
Operating Temperature -67 to 185 F (-55 to 85 C)
View Details