SWITCH, TOGGLE, DPDT, 12A, 250VAC; Switch Operation:On-On; Contact Configuration:DPDT; Illumination:Non Illuminated; Product Range:-; Contact Current Max:12A; Switch Mounting:Panel Mount; Contact Voltage AC Nom:250V RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Toggle Switches |
| Product Number | 94T9235 |
| Product Name | Switch, Toggle, Dpdt, 12A, 250Vac; Switch Operation Multicomp Pro |
| Switch Type | Toggle |
| Maintained Contact Switch Function | Three Position (No Center OFF) |
| Pole & Throw Specifications | Double Pole, Double Throw; DPDT |