multicomp PRO Switch, Toggle, 3Pdt, 18A, 125Vac; Switch Operation Multicomp Pro MCR13-432D1-06

Description
SWITCH, TOGGLE, 3PDT, 18A, 125VAC; Switch Operation:On-Off-On; Contact Configuration:3PDT; Illumination:Non Illuminated; Product Range:-; Contact Current Max:18A; Switch Mounting:Panel Mount; Contact Voltage AC Nom:125V RoHS Compliant: Yes
Datasheet
Description
SWITCH, TOGGLE, 3PDT, 18A, 125VAC; Switch Operation:On-Off-On; Contact Configuration:3PDT; Illumination:Non Illuminated; Product Range:-; Contact Current Max:18A; Switch Mounting:Panel Mount; Contact Voltage AC Nom:125V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switch, Toggle, 3Pdt, 18A, 125Vac; Switch Operation Multicomp Pro - 05W3216 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Toggle, 3Pdt, 18A, 125Vac; Switch Operation Multicomp Pro
05W3216
Switch, Toggle, 3Pdt, 18A, 125Vac; Switch Operation Multicomp Pro 05W3216
SWITCH, TOGGLE, 3PDT, 18A, 125VAC; Switch Operation:On-Off-On; Contact Configuration:3PDT; Illumination:Non Illuminated; Product Range:-; Contact Current Max:18A; Switch Mounting:Panel Mount; Contact Voltage AC Nom:125V RoHS Compliant: Yes

SWITCH, TOGGLE, 3PDT, 18A, 125VAC; Switch Operation:On-Off-On; Contact Configuration:3PDT; Illumination:Non Illuminated; Product Range:-; Contact Current Max:18A; Switch Mounting:Panel Mount; Contact Voltage AC Nom:125V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Toggle Switches
Product Number 05W3216
Product Name Switch, Toggle, 3Pdt, 18A, 125Vac; Switch Operation Multicomp Pro
Switch Type Toggle
Maintained Contact Switch Function Three Position (Center OFF)
Pole & Throw Specifications 3PDT
Unlock Full Specs
to access all available technical data

Similar Products

4-Way Plus Center Pushbutton Mini Trim - T5 - OTTO Controls
Specs
Switch Type Toggle
Features Dustproof
Operating Temperature -67 to 185 F (-55 to 85 C)
View Details
Process Sealed Subminiature Antistatic Toggle - B12EH - NKK Switches
Specs
Switch Type Toggle
Momentary Contact Switch Function On-On
Pole & Throw Specifications Single Pole, Double Throw; SPDT
View Details
5 suppliers
Toggle switch - H-22-SW - Festo Corporation
Festo Corporation
Specs
Switch Type Toggle
Length / Diameter 0.8858 inch (22.5 mm)
View Details
2 suppliers
Combination Two Single Pole Toggle Switches - 71111 - Suzhou Ele Mfg Co., Ltd.
Specs
Switch Type Toggle
Pole & Throw Specifications Single Pole
Standards / Compliances UL Listed
View Details