multicomp PRO Switch, Toggle, 3Pdt, 18A, 125Vac; Switch Operation Multicomp Pro MCR13-432C1-01

Description
SWITCH, TOGGLE, 3PDT, 18A, 125VAC; Switch Operation:On-On; Contact Configuration:3PDT; Illumination:Non Illuminated; Product Range:-; Contact Current Max:18A; Switch Mounting:Panel Mount; Contact Voltage AC Nom:125V RoHS Compliant: Yes
Datasheet
Description
SWITCH, TOGGLE, 3PDT, 18A, 125VAC; Switch Operation:On-On; Contact Configuration:3PDT; Illumination:Non Illuminated; Product Range:-; Contact Current Max:18A; Switch Mounting:Panel Mount; Contact Voltage AC Nom:125V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switch, Toggle, 3Pdt, 18A, 125Vac; Switch Operation Multicomp Pro - 94T9225 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Toggle, 3Pdt, 18A, 125Vac; Switch Operation Multicomp Pro
94T9225
Switch, Toggle, 3Pdt, 18A, 125Vac; Switch Operation Multicomp Pro 94T9225
SWITCH, TOGGLE, 3PDT, 18A, 125VAC; Switch Operation:On-On; Contact Configuration:3PDT; Illumination:Non Illuminated; Product Range:-; Contact Current Max:18A; Switch Mounting:Panel Mount; Contact Voltage AC Nom:125V RoHS Compliant: Yes

SWITCH, TOGGLE, 3PDT, 18A, 125VAC; Switch Operation:On-On; Contact Configuration:3PDT; Illumination:Non Illuminated; Product Range:-; Contact Current Max:18A; Switch Mounting:Panel Mount; Contact Voltage AC Nom:125V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Toggle Switches
Product Number 94T9225
Product Name Switch, Toggle, 3Pdt, 18A, 125Vac; Switch Operation Multicomp Pro
Switch Type Toggle
Maintained Contact Switch Function Three Position (No Center OFF)
Pole & Throw Specifications 3PDT
Unlock Full Specs
to access all available technical data

Similar Products

Switch, toggle - K122A298A - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Type Toggle
View Details
Toggle Switches - 450-07-1-2-15934-ND - DigiKey
Specs
Switch Type Toggle
Toggle Actuator Standard Toggle Handle
Switch Function Maintained
View Details
Process Sealed Subminiature Toggle - A12JH - NKK Switches
Specs
Switch Type Toggle
Momentary Contact Switch Function On-On
Pole & Throw Specifications Single Pole, Double Throw; SPDT
View Details
7 suppliers
Toggle Switches - 5365116 - RS Components, Ltd.
Allen-Bradley / Rockwell Automation
Specs
Switch Type Toggle
Switch Function Momentary
Momentary Contact Switch Function Momentary
View Details
2 suppliers