multicomp PRO Switch, Toggle, Spst, 6A, 125Vac; Switch Operation Multicomp Pro MCR13-36A3-11

Description
SWITCH, TOGGLE, SPST, 6A, 125VAC; Switch Operation:On-Off; Contact Configuration:SPST; Illumination:Non Illuminated; Product Range:-; Contact Current Max:6A; Switch Mounting:Panel Mount; Contact Voltage AC Nom:125V RoHS Compliant: Yes
Datasheet
Description
SWITCH, TOGGLE, SPST, 6A, 125VAC; Switch Operation:On-Off; Contact Configuration:SPST; Illumination:Non Illuminated; Product Range:-; Contact Current Max:6A; Switch Mounting:Panel Mount; Contact Voltage AC Nom:125V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switch, Toggle, Spst, 6A, 125Vac; Switch Operation Multicomp Pro - 94T9224 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Toggle, Spst, 6A, 125Vac; Switch Operation Multicomp Pro
94T9224
Switch, Toggle, Spst, 6A, 125Vac; Switch Operation Multicomp Pro 94T9224
SWITCH, TOGGLE, SPST, 6A, 125VAC; Switch Operation:On-Off; Contact Configuration:SPST; Illumination:Non Illuminated; Product Range:-; Contact Current Max:6A; Switch Mounting:Panel Mount; Contact Voltage AC Nom:125V RoHS Compliant: Yes

SWITCH, TOGGLE, SPST, 6A, 125VAC; Switch Operation:On-Off; Contact Configuration:SPST; Illumination:Non Illuminated; Product Range:-; Contact Current Max:6A; Switch Mounting:Panel Mount; Contact Voltage AC Nom:125V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Toggle Switches
Product Number 94T9224
Product Name Switch, Toggle, Spst, 6A, 125Vac; Switch Operation Multicomp Pro
Switch Type Toggle
Maintained Contact Switch Function ON/OFF
Pole & Throw Specifications Single Pole, Single Throw; SPST
Unlock Full Specs
to access all available technical data

Similar Products

Kit, switch, toggle, DPDT - K8590287A - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Type Toggle
Pole & Throw Specifications Double Pole, Double Throw
View Details
Toggle Switches - 2585-08-1-2-13F932-ND - DigiKey
Specs
Switch Type Toggle
Toggle Actuator Standard Toggle Handle
Switch Function Maintained
View Details
Process Sealed Subminiature Toggle - A29AH - NKK Switches
Specs
Switch Type Toggle
Momentary Contact Switch Function On-Off-Mom
Pole & Throw Specifications Double Pole, Double Throw; DPDT
View Details
5 suppliers
Manual Starting Switch, Toggle Type - 600-TEX512 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Switch Type Toggle
View Details