multicomp PRO Switch, Toggle, Spdt, 15A, 125Vac; Switch Operation Multicomp Pro MCR13-28I-06

Description
SWITCH, TOGGLE, SPDT, 15A, 125VAC; Switch Operation:(On)-On; Contact Configuration:SPDT; Illumination:Non Illuminated; Product Range:-; Contact Current Max:15A; Switch Mounting:Panel Mount; Contact Voltage AC Nom:125V RoHS Compliant: Yes
Description
SWITCH, TOGGLE, SPDT, 15A, 125VAC; Switch Operation:(On)-On; Contact Configuration:SPDT; Illumination:Non Illuminated; Product Range:-; Contact Current Max:15A; Switch Mounting:Panel Mount; Contact Voltage AC Nom:125V RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Switch, Toggle, SPDT, 15A, 125Vac from Multicomp Pro features a standard toggle lever and is designed for panel mounting. It is rated for a maximum current of 15A at 125V AC and 10A at 250V AC. The switch has a contact resistance of 50m,Ѷ maximum and an insulation resistance of 100M,Ѷ minimum at DC 500V. It is constructed with a nickel-plated metal lever and bushing, a metal plated steel frame, nickel-plated brass terminals, and a phenolic base. The switch is also compliant with RoHS standards. Optional features include an indicator plate, waterproof boot, safety cover, and connector. This product is suitable for applications requiring reliable switching in electrical circuits.

Datasheet Summary
Powered by GS/AI

The Switch, Toggle, SPDT, 15A, 125Vac from Multicomp Pro features a standard toggle lever and is designed for panel mounting. It is rated for a maximum current of 15A at 125V AC and 10A at 250V AC. The switch has a contact resistance of 50m,Ѷ maximum and an insulation resistance of 100M,Ѷ minimum at DC 500V. It is constructed with a nickel-plated metal lever and bushing, a metal plated steel frame, nickel-plated brass terminals, and a phenolic base. The switch is also compliant with RoHS standards. Optional features include an indicator plate, waterproof boot, safety cover, and connector. This product is suitable for applications requiring reliable switching in electrical circuits.

Suppliers

Company
Product
Description
Supplier Links
Switch, Toggle, Spdt, 15A, 125Vac; Switch Operation Multicomp Pro - 94T9220 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Toggle, Spdt, 15A, 125Vac; Switch Operation Multicomp Pro
94T9220
Switch, Toggle, Spdt, 15A, 125Vac; Switch Operation Multicomp Pro 94T9220
SWITCH, TOGGLE, SPDT, 15A, 125VAC; Switch Operation:(On)-On; Contact Configuration:SPDT; Illumination:Non Illuminated; Product Range:-; Contact Current Max:15A; Switch Mounting:Panel Mount; Contact Voltage AC Nom:125V RoHS Compliant: Yes

SWITCH, TOGGLE, SPDT, 15A, 125VAC; Switch Operation:(On)-On; Contact Configuration:SPDT; Illumination:Non Illuminated; Product Range:-; Contact Current Max:15A; Switch Mounting:Panel Mount; Contact Voltage AC Nom:125V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Toggle Switches
Product Number 94T9220
Product Name Switch, Toggle, Spdt, 15A, 125Vac; Switch Operation Multicomp Pro
Switch Type Toggle
Maintained Contact Switch Function Three Position (No Center OFF)
Pole & Throw Specifications Single Pole, Double Throw; SPDT
Unlock Full Specs
to access all available technical data

Similar Products

Hardware - AT427 - Powell Electronics, Inc.
NKK Switches
Specs
Switch Type Toggle
View Details
20 Amp Single Pole Toggle Switch, Commercial Grade - 1011 - Suzhou Ele Mfg Co., Ltd.
Specs
Switch Type Toggle
Pole & Throw Specifications Single Pole
Standards / Compliances UL Listed
View Details
Toggle switch - H-22-SW - Festo Corporation
Festo Corporation
Specs
Switch Type Toggle
Length / Diameter 0.8858 inch (22.5 mm)
View Details
2 suppliers
Toggle Switches - 5365116 - RS Components, Ltd.
Allen-Bradley / Rockwell Automation
Specs
Switch Type Toggle
Switch Function Momentary
Momentary Contact Switch Function Momentary
View Details
2 suppliers