multicomp PRO Switch, Toggle, Spdt, 15A, 125Vac; Switch Operation Multicomp Pro MCR13-28I-01

Description
SWITCH, TOGGLE, SPDT, 15A, 125VAC; Switch Operation:(On)-On; Contact Configuration:SPDT; Illumination:Non Illuminated; Product Range:-; Contact Current Max:15A; Switch Mounting:Panel Mount; Contact Voltage AC Nom:125V RoHS Compliant: Yes
Datasheet
Description
SWITCH, TOGGLE, SPDT, 15A, 125VAC; Switch Operation:(On)-On; Contact Configuration:SPDT; Illumination:Non Illuminated; Product Range:-; Contact Current Max:15A; Switch Mounting:Panel Mount; Contact Voltage AC Nom:125V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switch, Toggle, Spdt, 15A, 125Vac; Switch Operation Multicomp Pro - 94T9218 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Toggle, Spdt, 15A, 125Vac; Switch Operation Multicomp Pro
94T9218
Switch, Toggle, Spdt, 15A, 125Vac; Switch Operation Multicomp Pro 94T9218
SWITCH, TOGGLE, SPDT, 15A, 125VAC; Switch Operation:(On)-On; Contact Configuration:SPDT; Illumination:Non Illuminated; Product Range:-; Contact Current Max:15A; Switch Mounting:Panel Mount; Contact Voltage AC Nom:125V RoHS Compliant: Yes

SWITCH, TOGGLE, SPDT, 15A, 125VAC; Switch Operation:(On)-On; Contact Configuration:SPDT; Illumination:Non Illuminated; Product Range:-; Contact Current Max:15A; Switch Mounting:Panel Mount; Contact Voltage AC Nom:125V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Toggle Switches
Product Number 94T9218
Product Name Switch, Toggle, Spdt, 15A, 125Vac; Switch Operation Multicomp Pro
Switch Type Toggle
Maintained Contact Switch Function Three Position (No Center OFF)
Pole & Throw Specifications Single Pole, Double Throw; SPDT
Unlock Full Specs
to access all available technical data

Similar Products

Toggle Switches - 186262 - RS Components, Ltd.
RS Components, Ltd.
Specs
Switch Type Toggle
Switch Function Maintained
Momentary Contact Switch Function On-On
View Details
Process Sealed Subminiature Toggle - A24HB - NKK Switches
Specs
Switch Type Toggle
Momentary Contact Switch Function On-On-On
Pole & Throw Specifications SP3T
View Details
5 suppliers
Selector switch - NR-22-SWX2 - Festo Corporation
Specs
Switch Type Toggle
View Details
4-Way Plus Center Pushbutton Mini Trim - T5 - OTTO Controls
Specs
Switch Type Toggle
Features Dustproof
Operating Temperature -67 to 185 F (-55 to 85 C)
View Details