multicomp PRO Switch, Toggle, Spdt, 15A, 125Vac; Switch Operation Multicomp Pro MCR13-28G-06

Description
SWITCH, TOGGLE, SPDT, 15A, 125VAC; Switch Operation:(On)-Off-( On); Contact Configuration:SPDT; Illumination:Non Illuminated; Product Range:-; Contact Current Max:15A; Switch Mounting:Panel Mount; Contact Voltage AC Nom:125V RoHS Compliant: Yes
Datasheet
Description
SWITCH, TOGGLE, SPDT, 15A, 125VAC; Switch Operation:(On)-Off-( On); Contact Configuration:SPDT; Illumination:Non Illuminated; Product Range:-; Contact Current Max:15A; Switch Mounting:Panel Mount; Contact Voltage AC Nom:125V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switch, Toggle, Spdt, 15A, 125Vac; Switch Operation Multicomp Pro - 94T9212 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Toggle, Spdt, 15A, 125Vac; Switch Operation Multicomp Pro
94T9212
Switch, Toggle, Spdt, 15A, 125Vac; Switch Operation Multicomp Pro 94T9212
SWITCH, TOGGLE, SPDT, 15A, 125VAC; Switch Operation:(On)-Off-( On); Contact Configuration:SPDT; Illumination:Non Illuminated; Product Range:-; Contact Current Max:15A; Switch Mounting:Panel Mount; Contact Voltage AC Nom:125V RoHS Compliant: Yes

SWITCH, TOGGLE, SPDT, 15A, 125VAC; Switch Operation:(On)-Off-(On); Contact Configuration:SPDT; Illumination:Non Illuminated; Product Range:-; Contact Current Max:15A; Switch Mounting:Panel Mount; Contact Voltage AC Nom:125V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Toggle Switches
Product Number 94T9212
Product Name Switch, Toggle, Spdt, 15A, 125Vac; Switch Operation Multicomp Pro
Switch Type Toggle
Maintained Contact Switch Function Three Position (Center OFF)
Pole & Throw Specifications Single Pole, Double Throw; SPDT
Unlock Full Specs
to access all available technical data

Similar Products

Toggle Switches - 186245 - RS Components, Ltd.
RS Components, Ltd.
Specs
Switch Type Toggle
Switch Function Maintained
Momentary Contact Switch Function On-On
View Details
Large Trim Switches - T4/T5 - OTTO Controls
Specs
Switch Type Toggle
View Details
Process Sealed Subminiature Toggle - A22JB - NKK Switches
Specs
Switch Type Toggle
Momentary Contact Switch Function On-On
Pole & Throw Specifications Double Pole, Double Throw; DPDT
View Details
6 suppliers
Combination Single Pole Toggle Switch & 20A Tamper Resistant Duplex Outlet - 71212 - Suzhou Ele Mfg Co., Ltd.
Specs
Switch Type Toggle
Pole & Throw Specifications Single Pole
Standards / Compliances UL Listed
View Details