multicomp PRO Switch, Toggle, Spdt, 15A, 125Vac; Switch Operation Multicomp Pro MCR13-28G-05

Description
SWITCH, TOGGLE, SPDT, 15A, 125VAC; Switch Operation:(On)-Off-( On); Contact Configuration:SPDT; Illumination:Non Illuminated; Product Range:-; Contact Current Max:15A; Switch Mounting:Panel Mount; Contact Voltage AC Nom:125V RoHS Compliant: Yes
Datasheet
Description
SWITCH, TOGGLE, SPDT, 15A, 125VAC; Switch Operation:(On)-Off-( On); Contact Configuration:SPDT; Illumination:Non Illuminated; Product Range:-; Contact Current Max:15A; Switch Mounting:Panel Mount; Contact Voltage AC Nom:125V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switch, Toggle, Spdt, 15A, 125Vac; Switch Operation Multicomp Pro - 94T9211 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Toggle, Spdt, 15A, 125Vac; Switch Operation Multicomp Pro
94T9211
Switch, Toggle, Spdt, 15A, 125Vac; Switch Operation Multicomp Pro 94T9211
SWITCH, TOGGLE, SPDT, 15A, 125VAC; Switch Operation:(On)-Off-( On); Contact Configuration:SPDT; Illumination:Non Illuminated; Product Range:-; Contact Current Max:15A; Switch Mounting:Panel Mount; Contact Voltage AC Nom:125V RoHS Compliant: Yes

SWITCH, TOGGLE, SPDT, 15A, 125VAC; Switch Operation:(On)-Off-(On); Contact Configuration:SPDT; Illumination:Non Illuminated; Product Range:-; Contact Current Max:15A; Switch Mounting:Panel Mount; Contact Voltage AC Nom:125V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Toggle Switches
Product Number 94T9211
Product Name Switch, Toggle, Spdt, 15A, 125Vac; Switch Operation Multicomp Pro
Switch Type Toggle
Maintained Contact Switch Function Three Position (Center OFF)
Pole & Throw Specifications Single Pole, Double Throw; SPDT
Unlock Full Specs
to access all available technical data

Similar Products

20 Amp Single Pole Toggle Switch, Commercial Grade - 1011 - Suzhou Ele Mfg Co., Ltd.
Specs
Switch Type Toggle
Pole & Throw Specifications Single Pole
Standards / Compliances UL Listed
View Details
Toggle Switches - 2066996 - RS Components, Ltd.
RS Components, Ltd.
Specs
Switch Type Toggle
Momentary Contact Switch Function On-none-(on)
Pole & Throw Specifications Single Pole, Double Throw
View Details
Toggle Switches - 2585-08-1-1-15E905-ND - DigiKey
Specs
Switch Type Toggle
Toggle Actuator Standard Toggle Handle
Switch Function Maintained
View Details
Process Sealed Subminiature Rocker - A24KB - NKK Switches
Specs
Switch Type Rocker; Toggle
Momentary Contact Switch Function On-On-On
Pole & Throw Specifications SP3T
View Details
5 suppliers