SWITCH, TOGGLE, DPDT, 15A, 125VAC; Switch Operation:On-Off-On;
| Newark, An Avnet Company | |
|---|---|
| Product Category | Toggle Switches |
| Product Number | 94T9202 |
| Product Name | Switch, Toggle, Dpdt, 15A, 125Vac; Switch Operation Multicomp Pro |
| Switch Type | Toggle |
| Maintained Contact Switch Function | Three Position (Center OFF) |
| Pole & Throw Specifications | Double Pole, Double Throw; DPDT |