multicomp PRO Surface Mount Thick Film Resistor, Mcpwr Series, 13 Ohm, 1.5 W, 1%, 500 V Rohs Compliant Multicomp Pro MCPWR12FTFA0130

Description
Surface Mount Thick Film Resistor, MCPWR Series, 13 ohm, 1.5 W, - 1%, 500 V RoHS Compliant: Yes
Description
Surface Mount Thick Film Resistor, MCPWR Series, 13 ohm, 1.5 W, - 1%, 500 V RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Thick Film Resistor, Mcpwr Series, 13 Ohm, 1.5 W, 1%, 500 V Rohs Compliant Multicomp Pro - 43T5990 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Mcpwr Series, 13 Ohm, 1.5 W, 1%, 500 V Rohs Compliant Multicomp Pro
43T5990
Surface Mount Thick Film Resistor, Mcpwr Series, 13 Ohm, 1.5 W, 1%, 500 V Rohs Compliant Multicomp Pro 43T5990
Surface Mount Thick Film Resistor, MCPWR Series, 13 ohm, 1.5 W, - 1%, 500 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, MCPWR Series, 13 ohm, 1.5 W, - 1%, 500 V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 43T5990
Product Name Surface Mount Thick Film Resistor, Mcpwr Series, 13 Ohm, 1.5 W, 1%, 500 V Rohs Compliant Multicomp Pro
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 1-1614911-0-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip)
View Details
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details