multicomp PRO Res, 750R, 1%, 1.5W, 2512, Thick Film; Resistance Multicomp Pro MCPWR12FTEA7500

Description
RES, 750R, 1%, 1.5W, 2512, THICK FILM; Resistance:750ohm; Resistance Tolerance:± 1%; Power Rating:1.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Withstanding; Product Range:- RoHS Compliant: Yes
Description
RES, 750R, 1%, 1.5W, 2512, THICK FILM; Resistance:750ohm; Resistance Tolerance:± 1%; Power Rating:1.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Withstanding; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Res, 750R, 1%, 1.5W, 2512, Thick Film; Resistance Multicomp Pro - 43T5972 - Newark, An Avnet Company
Chicago, IL, United States
Res, 750R, 1%, 1.5W, 2512, Thick Film; Resistance Multicomp Pro
43T5972
Res, 750R, 1%, 1.5W, 2512, Thick Film; Resistance Multicomp Pro 43T5972
RES, 750R, 1%, 1.5W, 2512, THICK FILM; Resistance:750ohm; Resistance Tolerance:± 1%; Power Rating:1.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Withstanding; Product Range:- RoHS Compliant: Yes

RES, 750R, 1%, 1.5W, 2512, THICK FILM; Resistance:750ohm; Resistance Tolerance:± 1%; Power Rating:1.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Withstanding; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 43T5972
Product Name Res, 750R, 1%, 1.5W, 2512, Thick Film; Resistance Multicomp Pro
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 2512; 2512 [6432 Metric]
Resistance Range 750 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1617602 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Standards and Certifications RoHS; No
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Power Rating 30 watts
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details