multicomp PRO Res, 680K, 1%, 1.5W, 2512, Thick Film; Resistor Case Style Multicomp Pro MCPWR12FTEA6803

Description
RES, 680K, 1%, 1.5W, 2512, THICK FILM; Resistor Case Style:2512 [6432 Metric]; Resistance:680kohm; Product Range:MCPWR Series; Voltage Rating:500V; Resistor Element Material:Thick Film; Power Rating:1.5W; Resistance Tolerance:± 1%; RoHS Compliant: Yes
Description
RES, 680K, 1%, 1.5W, 2512, THICK FILM; Resistor Case Style:2512 [6432 Metric]; Resistance:680kohm; Product Range:MCPWR Series; Voltage Rating:500V; Resistor Element Material:Thick Film; Power Rating:1.5W; Resistance Tolerance:± 1%; RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Res, 680K, 1%, 1.5W, 2512, Thick Film; Resistor Case Style Multicomp Pro - 12AC1650 - Newark, An Avnet Company
Chicago, IL, United States
Res, 680K, 1%, 1.5W, 2512, Thick Film; Resistor Case Style Multicomp Pro
12AC1650
Res, 680K, 1%, 1.5W, 2512, Thick Film; Resistor Case Style Multicomp Pro 12AC1650
RES, 680K, 1%, 1.5W, 2512, THICK FILM; Resistor Case Style:2512 [6432 Metric]; Resistance:680kohm; Product Range:MCPWR Series; Voltage Rating:500V; Resistor Element Material:Thick Film; Power Rating:1.5W; Resistance Tolerance:± 1%; RoHS Compliant: Yes

RES, 680K, 1%, 1.5W, 2512, THICK FILM; Resistor Case Style:2512 [6432 Metric]; Resistance:680kohm; Product Range:MCPWR Series; Voltage Rating:500V; Resistor Element Material:Thick Film; Power Rating:1.5W; Resistance Tolerance:± 1%; RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 680K, 1%, 1.5W, 2512; Resistance Multicomp Pro - 43T5970 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 680K, 1%, 1.5W, 2512; Resistance Multicomp Pro
43T5970
Res, Thick Film, 680K, 1%, 1.5W, 2512; Resistance Multicomp Pro 43T5970
RES, THICK FILM, 680K, 1%, 1.5W, 2512; Resistance:680kohm; Resistance Tolerance:± 1%; Power Rating:1.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Withstanding; Product Range:- RoHS Compliant: Yes

RES, THICK FILM, 680K, 1%, 1.5W, 2512; Resistance:680kohm; Resistance Tolerance:± 1%; Power Rating:1.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Withstanding; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 12AC1650 43T5970
Product Name Res, 680K, 1%, 1.5W, 2512, Thick Film; Resistor Case Style Multicomp Pro Res, Thick Film, 680K, 1%, 1.5W, 2512; Resistance Multicomp Pro
Configuration Single Resistor Single Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 2512 2512; 2512 [6432 Metric]
Resistance Range 680000 ohms 680000 ohms
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1622936-0 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 3160 ohms
View Details
2 suppliers
Chassis Mount Resistors - 1311317 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
0.004 OHM 4W Resistor - 52-BVS-A-R004-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0040 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Through Hole Resistors - 4756375 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers