multicomp PRO Res, Thick Film, 680R, 1%, 1.5W, 2512; Resistance Multicomp Pro MCPWR12FTEA6800

Description
RES, THICK FILM, 680R, 1%, 1.5W, 2512; Resistance:680ohm; Resistance Tolerance:± 1%; Power Rating:1.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Withstanding; Product Range:- RoHS Compliant: Yes
Description
RES, THICK FILM, 680R, 1%, 1.5W, 2512; Resistance:680ohm; Resistance Tolerance:± 1%; Power Rating:1.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Withstanding; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Res, Thick Film, 680R, 1%, 1.5W, 2512; Resistance Multicomp Pro - 43T5967 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 680R, 1%, 1.5W, 2512; Resistance Multicomp Pro
43T5967
Res, Thick Film, 680R, 1%, 1.5W, 2512; Resistance Multicomp Pro 43T5967
RES, THICK FILM, 680R, 1%, 1.5W, 2512; Resistance:680ohm; Resistance Tolerance:± 1%; Power Rating:1.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Withstanding; Product Range:- RoHS Compliant: Yes

RES, THICK FILM, 680R, 1%, 1.5W, 2512; Resistance:680ohm; Resistance Tolerance:± 1%; Power Rating:1.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Withstanding; Product Range:- RoHS Compliant: Yes

Supplier's Site
Res, 680R, 1%, 1.5W, 2512, Thick Film; Resistor Case Style Multicomp Pro - 12AC1649 - Newark, An Avnet Company
Chicago, IL, United States
Res, 680R, 1%, 1.5W, 2512, Thick Film; Resistor Case Style Multicomp Pro
12AC1649
Res, 680R, 1%, 1.5W, 2512, Thick Film; Resistor Case Style Multicomp Pro 12AC1649
RES, 680R, 1%, 1.5W, 2512, THICK FILM; Resistor Case Style:2512 [6432 Metric]; Resistance:680ohm; Product Range:MCPWR Series; Voltage Rating:500V; Resistor Element Material:Thick Film; Power Rating:1.5W; Resistance Tolerance:± 1%; RoHS Compliant: Yes

RES, 680R, 1%, 1.5W, 2512, THICK FILM; Resistor Case Style:2512 [6432 Metric]; Resistance:680ohm; Product Range:MCPWR Series; Voltage Rating:500V; Resistor Element Material:Thick Film; Power Rating:1.5W; Resistance Tolerance:± 1%; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 43T5967 12AC1649
Product Name Res, Thick Film, 680R, 1%, 1.5W, 2512; Resistance Multicomp Pro Res, 680R, 1%, 1.5W, 2512, Thick Film; Resistor Case Style Multicomp Pro
Configuration Single Resistor Single Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 2512; 2512 [6432 Metric] 2512
Resistance Range 680 ohms 680 ohms
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623724-2 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 0.1000 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details