multicomp PRO Res, 5K6, 1%, 1.5W, 2512, Thick Film; Resistor Case Style Multicomp Pro MCPWR12FTEA5601

Description
RES, 5K6, 1%, 1.5W, 2512, THICK FILM; Resistor Case Style:2512 [6432 Metric]; Resistance:5.6kohm; Product Range:MCPWR Series; Voltage Rating:500V; Resistor Element Material:Thick Film; Power Rating:1.5W; Resistance Tolerance:± 1%; RoHS Compliant: Yes
Description
RES, 5K6, 1%, 1.5W, 2512, THICK FILM; Resistor Case Style:2512 [6432 Metric]; Resistance:5.6kohm; Product Range:MCPWR Series; Voltage Rating:500V; Resistor Element Material:Thick Film; Power Rating:1.5W; Resistance Tolerance:± 1%; RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Res, 5K6, 1%, 1.5W, 2512, Thick Film; Resistor Case Style Multicomp Pro - 12AC1648 - Newark, An Avnet Company
Chicago, IL, United States
Res, 5K6, 1%, 1.5W, 2512, Thick Film; Resistor Case Style Multicomp Pro
12AC1648
Res, 5K6, 1%, 1.5W, 2512, Thick Film; Resistor Case Style Multicomp Pro 12AC1648
RES, 5K6, 1%, 1.5W, 2512, THICK FILM; Resistor Case Style:2512 [6432 Metric]; Resistance:5.6kohm; Product Range:MCPWR Series; Voltage Rating:500V; Resistor Element Material:Thick Film; Power Rating:1.5W; Resistance Tolerance:± 1%; RoHS Compliant: Yes

RES, 5K6, 1%, 1.5W, 2512, THICK FILM; Resistor Case Style:2512 [6432 Metric]; Resistance:5.6kohm; Product Range:MCPWR Series; Voltage Rating:500V; Resistor Element Material:Thick Film; Power Rating:1.5W; Resistance Tolerance:± 1%; RoHS Compliant: Yes

Supplier's Site
Surface Mount Chip Resistor, Thick Film, Mcpwr Series, 5.6 Kohm, 1.5 W, 1%, 500 V Rohs Compliant Multicomp Pro - 43T5958 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Chip Resistor, Thick Film, Mcpwr Series, 5.6 Kohm, 1.5 W, 1%, 500 V Rohs Compliant Multicomp Pro
43T5958
Surface Mount Chip Resistor, Thick Film, Mcpwr Series, 5.6 Kohm, 1.5 W, 1%, 500 V Rohs Compliant Multicomp Pro 43T5958
Surface Mount Chip Resistor, Thick Film, MCPWR Series, 5.6 kohm, 1.5 W, 1%, 500 V RoHS Compliant: Yes

Surface Mount Chip Resistor, Thick Film, MCPWR Series, 5.6 kohm, 1.5 W, 1%, 500 V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 12AC1648 43T5958
Product Name Res, 5K6, 1%, 1.5W, 2512, Thick Film; Resistor Case Style Multicomp Pro Surface Mount Chip Resistor, Thick Film, Mcpwr Series, 5.6 Kohm, 1.5 W, 1%, 500 V Rohs Compliant Multicomp Pro
Configuration Single Resistor Single Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 2512 Surface Mount Technology (SMT / SMD)
Resistance Range 5600 ohms
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details