multicomp PRO Res, 51K, 1%, 1.5W, 2512, Thick Film; Resistance Multicomp Pro MCPWR12FTEA5102

Description
RES, 51K, 1%, 1.5W, 2512, THICK FILM; Resistance:51kohm; Resistance Tolerance:± 1%; Power Rating:1.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Withstanding; Product Range:- RoHS Compliant: Yes
Description
RES, 51K, 1%, 1.5W, 2512, THICK FILM; Resistance:51kohm; Resistance Tolerance:± 1%; Power Rating:1.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Withstanding; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Res, 51K, 1%, 1.5W, 2512, Thick Film; Resistance Multicomp Pro - 43T5954 - Newark, An Avnet Company
Chicago, IL, United States
Res, 51K, 1%, 1.5W, 2512, Thick Film; Resistance Multicomp Pro
43T5954
Res, 51K, 1%, 1.5W, 2512, Thick Film; Resistance Multicomp Pro 43T5954
RES, 51K, 1%, 1.5W, 2512, THICK FILM; Resistance:51kohm; Resistance Tolerance:± 1%; Power Rating:1.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Withstanding; Product Range:- RoHS Compliant: Yes

RES, 51K, 1%, 1.5W, 2512, THICK FILM; Resistance:51kohm; Resistance Tolerance:± 1%; Power Rating:1.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Withstanding; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 43T5954
Product Name Res, 51K, 1%, 1.5W, 2512, Thick Film; Resistance Multicomp Pro
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 2512; 2512 [6432 Metric]
Resistance Range 51000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details