multicomp PRO Res, Thick Film, 4M7, 1%, 1.5W, 2512; Resistance Multicomp Pro MCPWR12FTEA4704

Description
RES, THICK FILM, 4M7, 1%, 1.5W, 2512; Resistance:4.7Mohm; Resistance Tolerance:± 1%; Power Rating:1.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Withstanding; Product Range:- RoHS Compliant: Yes
Description
RES, THICK FILM, 4M7, 1%, 1.5W, 2512; Resistance:4.7Mohm; Resistance Tolerance:± 1%; Power Rating:1.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Withstanding; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Res, Thick Film, 4M7, 1%, 1.5W, 2512; Resistance Multicomp Pro - 43T5951 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 4M7, 1%, 1.5W, 2512; Resistance Multicomp Pro
43T5951
Res, Thick Film, 4M7, 1%, 1.5W, 2512; Resistance Multicomp Pro 43T5951
RES, THICK FILM, 4M7, 1%, 1.5W, 2512; Resistance:4.7Mohm; Resistance Tolerance:± 1%; Power Rating:1.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Withstanding; Product Range:- RoHS Compliant: Yes

RES, THICK FILM, 4M7, 1%, 1.5W, 2512; Resistance:4.7Mohm; Resistance Tolerance:± 1%; Power Rating:1.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Withstanding; Product Range:- RoHS Compliant: Yes

Supplier's Site
Res, 4M7, 1%, 1.5W, 2512, Thick Film; Resistor Case Style Multicomp Pro - 12AC1646 - Newark, An Avnet Company
Chicago, IL, United States
Res, 4M7, 1%, 1.5W, 2512, Thick Film; Resistor Case Style Multicomp Pro
12AC1646
Res, 4M7, 1%, 1.5W, 2512, Thick Film; Resistor Case Style Multicomp Pro 12AC1646
RES, 4M7, 1%, 1.5W, 2512, THICK FILM; Resistor Case Style:2512 [6432 Metric]; Resistance:4.7Mohm; Product Range:MCPWR Series; Voltage Rating:500V; Resistor Element Material:Thick Film; Power Rating:1.5W; Resistance Tolerance:± 1%; RoHS Compliant: Yes

RES, 4M7, 1%, 1.5W, 2512, THICK FILM; Resistor Case Style:2512 [6432 Metric]; Resistance:4.7Mohm; Product Range:MCPWR Series; Voltage Rating:500V; Resistor Element Material:Thick Film; Power Rating:1.5W; Resistance Tolerance:± 1%; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 43T5951 12AC1646
Product Name Res, Thick Film, 4M7, 1%, 1.5W, 2512; Resistance Multicomp Pro Res, 4M7, 1%, 1.5W, 2512, Thick Film; Resistor Case Style Multicomp Pro
Configuration Single Resistor Single Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 2512; 2512 [6432 Metric] 2512
Resistance Range 4.70E6 ohms 4.70E6 ohms
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614965-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 24000 ohms
View Details
4 suppliers
Through Hole Resistors - 1722194 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.05 OHM 5W Resistor - 52-SMS-R050-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Power Rating 5 watts
View Details
Through Hole Resistors - 2019-BPR58CR15J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalAlloy
View Details
2 suppliers