multicomp PRO Res, Thick Film, 470R, 1%, 1.5W, 2512; Resistance Multicomp Pro MCPWR12FTEA4700

Description
RES, THICK FILM, 470R, 1%, 1.5W, 2512; Resistance:470ohm; Resistance Tolerance:± 1%; Power Rating:1.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Withstanding; Product Range:- RoHS Compliant: Yes
Description
RES, THICK FILM, 470R, 1%, 1.5W, 2512; Resistance:470ohm; Resistance Tolerance:± 1%; Power Rating:1.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Withstanding; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Res, Thick Film, 470R, 1%, 1.5W, 2512; Resistance Multicomp Pro - 43T5947 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 470R, 1%, 1.5W, 2512; Resistance Multicomp Pro
43T5947
Res, Thick Film, 470R, 1%, 1.5W, 2512; Resistance Multicomp Pro 43T5947
RES, THICK FILM, 470R, 1%, 1.5W, 2512; Resistance:470ohm; Resistance Tolerance:± 1%; Power Rating:1.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Withstanding; Product Range:- RoHS Compliant: Yes

RES, THICK FILM, 470R, 1%, 1.5W, 2512; Resistance:470ohm; Resistance Tolerance:± 1%; Power Rating:1.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Withstanding; Product Range:- RoHS Compliant: Yes

Supplier's Site
Res, 470R, 1%, 1.5W, 2512, Thick Film; Resistor Case Style Multicomp Pro - 12AC1644 - Newark, An Avnet Company
Chicago, IL, United States
Res, 470R, 1%, 1.5W, 2512, Thick Film; Resistor Case Style Multicomp Pro
12AC1644
Res, 470R, 1%, 1.5W, 2512, Thick Film; Resistor Case Style Multicomp Pro 12AC1644
RES, 470R, 1%, 1.5W, 2512, THICK FILM; Resistor Case Style:2512 [6432 Metric]; Resistance:470ohm; Product Range:MCPWR Series; Voltage Rating:500V; Resistor Element Material:Thick Film; Power Rating:1.5W; Resistance Tolerance:± 1%; RoHS Compliant: Yes

RES, 470R, 1%, 1.5W, 2512, THICK FILM; Resistor Case Style:2512 [6432 Metric]; Resistance:470ohm; Product Range:MCPWR Series; Voltage Rating:500V; Resistor Element Material:Thick Film; Power Rating:1.5W; Resistance Tolerance:± 1%; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 43T5947 12AC1644
Product Name Res, Thick Film, 470R, 1%, 1.5W, 2512; Resistance Multicomp Pro Res, 470R, 1%, 1.5W, 2512, Thick Film; Resistor Case Style Multicomp Pro
Configuration Single Resistor Single Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 2512; 2512 [6432 Metric] 2512
Resistance Range 470 ohms 470 ohms
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623728-4 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 2200 ohms
Tolerance 5 +/- %
View Details
2 suppliers
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details