multicomp PRO Res, Thick Film, 330K, 1%, 1.5W, 2512; Resistance Multicomp Pro MCPWR12FTEA3303

Description
RES, THICK FILM, 330K, 1%, 1.5W, 2512; Resistance:330kohm; Resistance Tolerance:± 1%; Power Rating:1.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Withstanding; Product Range:- RoHS Compliant: Yes
Description
RES, THICK FILM, 330K, 1%, 1.5W, 2512; Resistance:330kohm; Resistance Tolerance:± 1%; Power Rating:1.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Withstanding; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Res, Thick Film, 330K, 1%, 1.5W, 2512; Resistance Multicomp Pro - 43T5930 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 330K, 1%, 1.5W, 2512; Resistance Multicomp Pro
43T5930
Res, Thick Film, 330K, 1%, 1.5W, 2512; Resistance Multicomp Pro 43T5930
RES, THICK FILM, 330K, 1%, 1.5W, 2512; Resistance:330kohm; Resistance Tolerance:± 1%; Power Rating:1.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Withstanding; Product Range:- RoHS Compliant: Yes

RES, THICK FILM, 330K, 1%, 1.5W, 2512; Resistance:330kohm; Resistance Tolerance:± 1%; Power Rating:1.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Withstanding; Product Range:- RoHS Compliant: Yes

Supplier's Site
Res, 330K, 1%, 1.5W, 2512, Thick Film; Resistor Case Style Multicomp Pro - 12AC1643 - Newark, An Avnet Company
Chicago, IL, United States
Res, 330K, 1%, 1.5W, 2512, Thick Film; Resistor Case Style Multicomp Pro
12AC1643
Res, 330K, 1%, 1.5W, 2512, Thick Film; Resistor Case Style Multicomp Pro 12AC1643
RES, 330K, 1%, 1.5W, 2512, THICK FILM; Resistor Case Style:2512 [6432 Metric]; Resistance:330kohm; Product Range:MCPWR Series; Voltage Rating:500V; Resistor Element Material:Thick Film; Power Rating:1.5W; Resistance Tolerance:± 1%; RoHS Compliant: Yes

RES, 330K, 1%, 1.5W, 2512, THICK FILM; Resistor Case Style:2512 [6432 Metric]; Resistance:330kohm; Product Range:MCPWR Series; Voltage Rating:500V; Resistor Element Material:Thick Film; Power Rating:1.5W; Resistance Tolerance:± 1%; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 43T5930 12AC1643
Product Name Res, Thick Film, 330K, 1%, 1.5W, 2512; Resistance Multicomp Pro Res, 330K, 1%, 1.5W, 2512, Thick Film; Resistor Case Style Multicomp Pro
Configuration Single Resistor Single Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 2512; 2512 [6432 Metric] 2512
Resistance Range 330000 ohms 330000 ohms
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1249288 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
1 OHM 10W Resistor - 53-PBV-1R00-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 1 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers