multicomp PRO Res, 33K, 1%, 1.5W, 2512, Thick Film; Resistor Case Style Multicomp Pro MCPWR12FTEA3302

Description
RES, 33K, 1%, 1.5W, 2512, THICK FILM; Resistor Case Style:2512 [6432 Metric]; Resistance:33kohm; Product Range:MCPWR Series; Voltage Rating:500V; Resistor Element Material:Thick Film; Power Rating:1.5W; Resistance Tolerance:± 1%; RoHS Compliant: Yes
Description
RES, 33K, 1%, 1.5W, 2512, THICK FILM; Resistor Case Style:2512 [6432 Metric]; Resistance:33kohm; Product Range:MCPWR Series; Voltage Rating:500V; Resistor Element Material:Thick Film; Power Rating:1.5W; Resistance Tolerance:± 1%; RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Res, 33K, 1%, 1.5W, 2512, Thick Film; Resistor Case Style Multicomp Pro - 12AC1642 - Newark, An Avnet Company
Chicago, IL, United States
Res, 33K, 1%, 1.5W, 2512, Thick Film; Resistor Case Style Multicomp Pro
12AC1642
Res, 33K, 1%, 1.5W, 2512, Thick Film; Resistor Case Style Multicomp Pro 12AC1642
RES, 33K, 1%, 1.5W, 2512, THICK FILM; Resistor Case Style:2512 [6432 Metric]; Resistance:33kohm; Product Range:MCPWR Series; Voltage Rating:500V; Resistor Element Material:Thick Film; Power Rating:1.5W; Resistance Tolerance:± 1%; RoHS Compliant: Yes

RES, 33K, 1%, 1.5W, 2512, THICK FILM; Resistor Case Style:2512 [6432 Metric]; Resistance:33kohm; Product Range:MCPWR Series; Voltage Rating:500V; Resistor Element Material:Thick Film; Power Rating:1.5W; Resistance Tolerance:± 1%; RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 33K, 1%, 1.5W, 2512; Resistance Multicomp Pro - 43T5929 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 33K, 1%, 1.5W, 2512; Resistance Multicomp Pro
43T5929
Res, Thick Film, 33K, 1%, 1.5W, 2512; Resistance Multicomp Pro 43T5929
RES, THICK FILM, 33K, 1%, 1.5W, 2512; Resistance:33kohm; Resistance Tolerance:± 1%; Power Rating:1.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Withstanding; Product Range:- RoHS Compliant: Yes

RES, THICK FILM, 33K, 1%, 1.5W, 2512; Resistance:33kohm; Resistance Tolerance:± 1%; Power Rating:1.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Withstanding; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 12AC1642 43T5929
Product Name Res, 33K, 1%, 1.5W, 2512, Thick Film; Resistor Case Style Multicomp Pro Res, Thick Film, 33K, 1%, 1.5W, 2512; Resistance Multicomp Pro
Configuration Single Resistor Single Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 2512 2512; 2512 [6432 Metric]
Resistance Range 33000 ohms 33000 ohms
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details